EN
  • EN
  • DE
  • IT

LTC6101HVCCS5

Part No LTC6101HVCCS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense Amplifier in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209213-LTC6101HVCCS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101HVCCS5 CAD Model

Description

LTC6101HVCCS5 High Voltage, High Side Current Sense Amplifier

The LTC6101HVCCS5 is a high-performance current sense amplifier from Linear Technology, designed to monitor current via the voltage across a shunt resistor in high voltage systems. This precision amplifier is ideal for a wide range of applications, including but not limited to automotive, industrial, power management, and battery monitoring systems.

With an operating voltage range from 4V to 100V, this device is capable of functioning in environments with high common mode voltages, ensuring reliability and accuracy even under stressful conditions. The LTC6101HVCCS5 offers a bidirectional current sensing capability, making it versatile for both charging and discharging applications in battery-powered systems.

The device features a quiescent current of just 170µA, which is significantly lower than many other high voltage amplifiers, leading to better power efficiency. This is particularly important for battery-operated devices where power conservation is critical. The LTC6101HVCCS5 also has a maximum offset voltage of 250µV, allowing for precise current measurement without significant error introduced by the amplifier itself.

Another key feature of the LTC6101HVCCS5 is its ability to withstand voltages up to 135V, providing a buffer for transients and overvoltage conditions. This robustness makes it suitable for applications where voltage spikes are common, ensuring that the device remains operational and protected against unexpected voltage increases.

The LTC6101HVCCS5 is available in a compact, 5-lead SOT-23 package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, which are hallmarks of Linear Technology's product offerings.

Overall, the LTC6101HVCCS5 is a highly reliable and accurate solution for current sensing in high voltage applications. Its robust design, low power consumption, and precision make it an excellent choice for designers looking to enhance the safety and efficiency of their electrical systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.7704 $67.7704
3+ $55.6067 $166.8201
4+ $53.8681 $215.4724
5+ $52.1307 $260.6535
7+ $50.3935 $352.7545
9+ $45.1802 $406.6218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess