EN
  • EN
  • DE
  • IT

H485CBC

Part No H485CBC
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 1.8MM QUAD GRN/RED RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red (x 4)
Wavelength - Peak 568nm, 635nm
Configuration 4 High
Current 150mA Green, 150mA Red
Millicandela Rating 6.5mcd Green, 4.2mcd Red
Viewing Angle 45°
Lens Type Diffused, White
Lens Style Round with Domed Top
Lens Size 1.80mm Dia
Voltage Rating 2.2V Green, 2V Red
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566973-H485CBC
Ultra Librarian 3D Model Ultra Librarian H485CBC CAD Model

Description

N

You May Also Be Interested in

Everlight Electronics Co Ltd
LED LT BAR YELLOW 2LED SIP / Uni-Color LED Light Bar Yellow 585nm 4-Pin SIP
Lowest to $4.4267
Broadcom Limited
LED ARRAY BAR GRAPH 10 ELEMENT
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X3.81MM DUAL HER
Lowest to $8.3741
Broadcom Limited
LED DOME 565NM GRN DIFF RA AXIAL / LED Uni-Color Green 565nm 2-Pin Bulk
Need more? Email Us
Broadcom Limited
LIGHT BAR 0.8X0.195" GREEN
Lowest to $3.7657
Kingbright
T-1 (3mm) QUAD-LEVEL LED INDICATOR | LED 3MM QUAD 565NM GRN GRN DIFF
Lowest to $1.1448
Broadcom Limited
LIGHT BAR 0.8X0.4" HER DUAL
Need more? Email Us
Lite-On Inc.
LED Light Bar Uni-Color Red 635nm 4-Pin SIP / LED LIGHT BAR RECT 1X1 HERED
Need more? Email Us
Dialog Semiconductor GmbH
SURFACE MOUNT CBI - ROUND LENS RoHS COMPLIANT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess