EN
  • EN
  • DE

LTC6240HVIS5

Part No LTC6240HVIS5
Manufacturer Linear Technology
Description Single/Dual/Quad 18MHz, Low Noise, Rail-to-Rail Output, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209223-LTC6240HVIS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6240HVIS5 CAD Model

Description

LTC6240HVIS5 High Speed, Low Noise Operational Amplifier

The LTC6240HVIS5 is a high-performance operational amplifier (op-amp) from Linear Technology, designed to meet the demand for fast and precise signal processing in a variety of applications. This op-amp boasts a high slew rate and low noise, making it an excellent choice for high-speed data acquisition systems, active filters, and fast amplifiers in communication systems.

Key Features

  • Wide Bandwidth: The LTC6240HVIS5 offers a wide bandwidth of 60MHz, which is ideal for high-speed signal processing applications.
  • High Slew Rate: With a slew rate of 17V/µs, this op-amp can handle rapid changes in input signals without distortion, ensuring signal integrity.
  • Low Noise: The device features a low input-referred noise of 1.1nV/√Hz at 1kHz, which is essential for applications requiring high signal-to-noise ratios.
  • Low Offset Voltage: It has a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Rail-to-Rail Output: The LTC6240HVIS5 can swing its output close to the power supply rails, maximizing the dynamic range in single or split supply operations.
  • Single Supply Operation: This op-amp can operate from a single 2.8V to 11V supply, or dual supplies of up to ±5.5V, providing flexibility in various circuit configurations.
  • Extended Temperature Range: It is designed to perform reliably over an extended temperature range, making it suitable for industrial and automotive environments.

Applications

  • Data acquisition systems
  • Active filters
  • Fast amplifiers for communication systems
  • Medical instrumentation
  • Imaging systems
  • Automotive sensors

The LTC6240HVIS5 is available in a compact SOT-23 package, which is ideal for space-constrained applications. The combination of high speed, low noise, and precision makes it a versatile choice for designers looking to improve performance while maintaining a small footprint. Whether you're working on a high-speed ADC interface, a sensitive photodiode amplifier, or any other application requiring a high-performance op-amp, the LTC6240HVIS5 is a reliable and efficient solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess