EN
  • EN
  • DE

LTC6242HVCDHC

Part No LTC6242HVCDHC
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209234-LTC6242HVCDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6242HVCDHC CAD Model

Description

The LTC6242HVCDHC is a state-of-the-art operational amplifier (op-amp) from Linear Technology, designed to meet the demands of a wide array of high-performance applications. This op-amp is part of Linear Technology's high voltage, low noise, and low power operational amplifier product line, which is renowned for its precision and quality.

Key Features

  • High Voltage Operation: The LTC6242HVCDHC is designed for applications that require a wide supply voltage range. It can operate from 2.8V to 11V on a single supply or from ±1.4V to ±5.5V on a dual supply, making it versatile for various circuits.
  • Low Noise Performance: With its low noise characteristics, this op-amp is ideal for sensitive applications such as medical instrumentation, audio amplification, and precision measurement equipment.
  • High Speed: The device offers a gain-bandwidth product of 18MHz and a slew rate of 18V/µs, ensuring fast and accurate signal processing in high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC6242HVCDHC maintains low power consumption, making it suitable for portable and battery-powered devices.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes dynamic range within the given supply voltage.
  • Extended Temperature Range: The device is specified for operation from -40°C to 125°C, catering to industrial and automotive applications that require reliable performance in extreme conditions.

Applications

The LTC6242HVCDHC is an excellent choice for a variety of applications, including but not limited to:

  • Active Filters
  • ADC Buffer Amplifiers
  • Portable Instrumentation
  • Sensor Interfaces
  • Data Acquisition Systems
  • Automotive Control Systems
  • Professional Audio Equipment

Package and Quality

The LTC6242HVCDHC is available in a DHC package, which is a compact, surface-mountable package that is suitable for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, providing robust and reliable components for critical and demanding applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess