EN
  • EN
  • DE

LTC6242HVCGN

Part No LTC6242HVCGN
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209235-LTC6242HVCGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6242HVCGN CAD Model

Description

The LTC6242HVCGN is a high-performance operational amplifier (op-amp) from Linear Technology, designed to meet the needs of a wide range of signal processing applications. This op-amp is part of a family of dual operational amplifiers which exhibit an excellent balance of specifications, making them ideal for high-speed, low-noise, and precision analog circuits.

Key Features

  • High Speed: The LTC6242HVCGN boasts a gain bandwidth product of 50MHz, which is coupled with a fast slew rate of 18V/μs. This makes it suitable for high-speed applications such as video signal processing, A/D driver amplifiers, and high-frequency filters.
  • Low Noise Performance: With a low input noise voltage of 1nV/√Hz and low input bias current, this op-amp ensures a clean and precise signal amplification, minimizing the distortion and preserving the integrity of the original signal.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which provides increased dynamic range, especially useful when operating at lower supply voltages. This characteristic allows for a broader range of output signal swing, maximizing the effectiveness of the amplifier.
  • Wide Supply Range: The LTC6242HVCGN can operate from a supply voltage range of 2.8V to 11V, or ±1.4V to ±5.5V for split supplies, accommodating a variety of power environments and system requirements.
  • Extended Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh conditions and across various applications.

Applications

The LTC6242HVCGN is versatile and can be utilized in multiple applications, including:

  • Active filters
  • Fast ADC drivers
  • Signal conditioning
  • Buffer amplifiers
  • Medical instrumentation
  • Driving A/D converters

Package Information

The LTC6242HVCGN is available in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. The small footprint of the package allows for efficient use of board space while providing excellent thermal performance.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3850 $62.3250
105+ $1.1364 $119.3220
160+ $1.1009 $176.1440
220+ $1.0654 $234.3880
285+ $1.0300 $293.5500
380+ $0.9233 $350.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess