EN
  • EN
  • DE

KSZ9897RTXI

Part No KSZ9897RTXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100/1000 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Base Product Number KSZ9897
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 986134-KSZ9897RTXI
Ultra Librarian 3D Model Ultra Librarian KSZ9897RTXI CAD Model

Description

The KSZ9897RTXI from Microchip Technology is a highly integrated, multi-port network switch designed to enable enterprise-level management and functionality in industrial, automotive, and commercial applications. This advanced switch is part of Microchip's portfolio of reliable and robust networking solutions, offering an optimal blend of performance and cost-effectiveness.

Features and Benefits

  • Seven-Port Switch: The KSZ9897RTXI features seven ports, which include five Gigabit Ethernet ports and two RGMII/MII/RMII interfaces, providing versatile connectivity options for various network configurations.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, this device can significantly reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Switching Capabilities: The switch supports a wide array of features such as Quality of Service (QoS), VLAN tagging, and port mirroring, which are essential for managing traffic prioritization and network segmentation.
  • Robust Security: Security features including MACsec (Media Access Control Security) and hardware-based authentication help to protect the network from unauthorized access and ensure data integrity.
  • High Performance: With non-blocking switch fabric, the KSZ9897RTXI ensures high-speed networking and efficient data handling, making it suitable for applications requiring fast and reliable communication.

Applications

The versatility of the KSZ9897RTXI makes it an ideal choice for a multitude of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Enterprise Networking Equipment
  • Smart Home Devices
  • Networked Security Systems

Technical Specifications

The KSZ9897RTXI is designed with the following technical specifications:

  • Package: 128-Pin QFN
  • Temperature Range: -40°C to +85°C
  • Standard Compliance: IEEE 802.3, IEEE 802.1D, IEEE 802.1Q, and more
  • Interface: SPI, I2C, MIIM, and RGMII/MII/RMII

With its advanced features, the KSZ9897RTXI is designed to meet the demands of modern networked environments, providing a scalable and secure solution for connecting multiple devices and systems.

You May Also Be Interested in

Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4177 $55.2531
7+ $15.1120 $105.7840
11+ $14.6397 $161.0367
15+ $14.1675 $212.5125
19+ $13.6952 $260.2088
25+ $12.2785 $306.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess