Product Overview: LTC6244CDD#PBF
The LTC6244CDD#PBF is a high-speed, low-noise dual operational amplifier from Linear Technology, a brand within Analog Devices that is renowned for its precision electronic components. This op-amp is designed to offer a perfect blend of speed and precision, making it an ideal choice for a wide range of applications, including medical instrumentation, telecommunications, and industrial control systems.
Key Features
- High Gain Bandwidth: The LTC6244 operates with a gain bandwidth product of 50MHz, ensuring fast response times in high-frequency applications.
- Low Noise Performance: With a low input-referred noise density of 8.5nV/√Hz, this op-amp is suitable for applications that require low noise amplification.
- Low Offset Voltage: Its low input offset voltage minimizes errors in precision applications.
- Rail-to-Rail Output: The LTC6244 features rail-to-rail output swing, which provides the maximum possible dynamic range at the output.
- Low Power Consumption: It operates with a supply current of just 3.3mA per amplifier, making it an energy-efficient choice for battery-powered devices.
- Wide Supply Range: The device can be powered by a supply range from 2.8V to 11V, allowing for flexibility in various power environments.
Applications
- Active Filters
- Fast ADC/DAC Buffer
- Signal Conditioning
- Medical Instrumentation
- Telecommunication Systems
- Industrial Control Systems
Product Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (Min)
2.8V
Supply Voltage (Max)
11V
Operating Temperature
-40°C to 125°C
Mounting Type
Surface Mount
Package/Case
10-WFDFN Exposed Pad
The LTC6244CDD#PBF is a versatile op-amp that delivers high performance in a compact package, making it a top choice for designers looking for a reliable solution to meet their stringent requirements.