EN
  • EN
  • DE

LTC6252HS6#TRMPBF

Part No LTC6252HS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Power Amplifier R-R I/O ±2.625V/5.25V Automotive 6-Pin TSOT-23 T/R / IC OPAMP GP 720MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 280 V/μs
GBP - Gain Bandwidth Product 720MHz
-3db Bandwidth 400MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 100μV
Operating Supply Current 4.25mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784296-LTC6252HS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6252
Introduction Date January 03, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6252HS6#TRMPBF CAD Model

Description

Product Overview: LTC6252HS6#TRMPBF

The LTC6252HS6#TRMPBF is a high-performance, low-power operational amplifier from Linear Technology, a leading designer and manufacturer of high-performance analog integrated circuits. This op-amp is designed to offer a blend of speed, precision, and low power consumption, making it suitable for a wide range of applications, including portable and battery-powered devices, sensor amplifiers, active filters, and fast ADC drivers.

Key Features

  • Low Power Consumption: The LTC6252HS6#TRMPBF is optimized for low power operations, consuming only 625µA of supply current per amplifier, which is ideal for extending battery life in portable applications.
  • High Speed: With a gain bandwidth product of 6.5MHz and a slew rate of 1.8V/µs, this op-amp is capable of handling fast signal processing tasks with ease, ensuring high-speed performance in demanding circuits.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a wide dynamic range, especially beneficial when operating with low supply voltages.
  • Low Offset Voltage: A low input offset voltage minimizes error in precision applications, ensuring accurate signal amplification and processing.
  • Single Supply Operation: It is capable of operating from a single supply voltage ranging from 1.8V to 5.25V, providing design flexibility for various power environments.
  • Stable with Capacitive Loads: The LTC6252HS6#TRMPBF is designed to be stable with capacitive loads, making it easier to use in practical circuits without additional compensation.

Applications

The LTC6252HS6#TRMPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Battery-Powered Instruments
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filters and Buffers

Packaging and Quality

The LTC6252HS6#TRMPBF comes in a compact TSOT-23 package, which is suitable for space-constrained applications. The device is also available in tape and reel packaging, denoted by the 'TR' in the part number, facilitating efficient handling and manufacturing processes. Linear Technology ensures high-quality standards, and this product meets rigorous industrial performance and reliability criteria.

In summary, the LTC6252HS6#TRMPBF from Linear Technology is a high-speed, low-power operational amplifier that offers excellent performance for a wide range of applications, with the added benefit of a compact form factor and reliable packaging options.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3731 $70.7462
4+ $33.1343 $132.5372
5+ $32.0149 $160.0745
7+ $29.7761 $208.4327
9+ $28.6567 $257.9103
11+ $27.5373 $302.9103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess