EN
  • EN
  • DE

LTC6256IKC#TRMPBF-ES

Part No LTC6256IKC#TRMPBF-ES
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 6.5MHZ RRO 8UTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.8 V/μs
Gain Bandwidth Product (GBP) 6.5MHz
-3db Bandwidth 4.5MHz
Current - Input Bias 5nA
Voltage - Input Offset 100μV
Operating Supply Current 65μA
Channel Output Current 35mA
Supply Voltage - Operating 1.8 V to 5.25 V, ±0.9 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-UTDFN-EP (2x2)
Win Source Part Number 144281-LTC6256IKC#TRMPBF-ES
Ultra Librarian 3D Model Ultra Librarian LTC6256IKC#TRMPBF-ES CAD Model

Description

Overview of LTC6256IKC#TRMPBF-ES

The LTC6256IKC#TRMPBF-ES is a high-performance, low-power operational amplifier from Linear Technology, designed for a wide range of applications, including portable and battery-powered devices, medical equipment, and industrial control systems. This precision op-amp features a unique combination of speed, precision, and low power consumption, making it an ideal choice for designers looking for efficient and reliable signal conditioning solutions.

Key Features

  • Low Power Consumption: The LTC6256IKC#TRMPBF-ES is optimized for low power operation, which is critical for extending battery life in portable applications.
  • High Speed: Despite its low power usage, this op-amp does not compromise on speed, providing fast settling times and high bandwidth.
  • Precision Performance: With its precision specifications, the LTC6256IKC#TRMPBF-ES ensures accurate signal amplification and processing, resulting in high-fidelity outputs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Stable Over Temperature: The device is characterized for performance over the extended industrial temperature range, ensuring reliability in harsh environments.
  • Rail-to-Rail Output: The rail-to-rail output stage of the LTC6256IKC#TRMPBF-ES provides maximum dynamic range, especially useful in single-supply applications.
  • Compact Packaging: Available in a compact, surface-mount package, this op-amp saves valuable board space and is well-suited for space-constrained applications.

Applications

The versatility of the LTC6256IKC#TRMPBF-ES allows it to be used in a multitude of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Sensor Interfaces
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers

In summary, the LTC6256IKC#TRMPBF-ES from Linear Technology is a superior choice for engineers who require an op-amp that delivers both high performance and efficiency. Its combination of low power, high speed, and precision makes it a versatile component for a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess