EN
  • EN
  • DE

LTC6652AHMS8-2.5#PBF

Part No LTC6652AHMS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.1ppmp-p
Voltage - Input 2.8 V to 13.2 V
Operating Supply Current 560μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1064017-LTC6652AHMS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6652AHMS8-2.5#PBF CAD Model

Description

Linear Technology's LTC6652AHMS8-2.5#PBF Precision Voltage Reference

The LTC6652AHMS8-2.5#PBF is a highly accurate and stable low drift voltage reference from Linear Technology, designed to provide a precise 2.5V output with a high degree of accuracy and temperature stability. This component is an ideal choice for high-resolution analog-to-digital and digital-to-analog conversions, precision instrumentation, and other critical applications where voltage reference stability is paramount.

Constructed with advanced design techniques and high-quality materials, the LTC6652AHMS8-2.5#PBF offers a low temperature coefficient, typically less than 2ppm/°C, and an initial accuracy of 0.025%. This ensures that the output voltage remains consistent across a wide temperature range, making it suitable for use in environments with varying temperatures.

The device is packaged in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its small form factor does not compromise its performance, as it provides excellent noise specifications, with a low 1/f noise characteristic, making it an excellent choice for high-frequency or noise-sensitive applications.

Moreover, the LTC6652AHMS8-2.5#PBF features a wide supply voltage range from 2.7V to 5.5V, which allows it to be used in systems with varying supply voltages without the need for additional regulation. It can source or sink up to 10mA of output current, providing flexibility in a broad range of applications.

For applications demanding the highest level of precision, the LTC6652AHMS8-2.5#PBF offers long-term stability and low hysteresis, ensuring that the voltage reference does not drift over time. Additionally, it is fully specified over the industrial temperature range, from -40°C to 125°C, allowing it to be used in harsh industrial environments.

Whether it's for precision data acquisition systems, high-performance industrial equipment, or sensitive measurement devices, the LTC6652AHMS8-2.5#PBF stands out as a high-quality, reliable voltage reference solution that engineers can trust for their most demanding applications.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7645 $59.0580
9+ $12.1144 $109.0296
13+ $11.7359 $152.5667
18+ $11.3573 $204.4314
23+ $10.9787 $252.5101
31+ $9.8430 $305.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess