EN
  • EN
  • DE

BH29NB1WHFV

Part No BH29NB1WHFV
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description CMOS Type series regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1153524-BH29NB1WHFV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH29NB1WHFV CAD Model

Description

The BH29NB1WHFV is a linear regulator from Rohm Semiconductor, designed for various power management applications. It is part of Rohm's broad portfolio of PMICs (Power Management Integrated Circuits), known for their reliability and efficiency in voltage regulation. The device is tailored for applications requiring stable and efficient power delivery.

Applications:

  • Smartphones and Tablets: Providing stable voltage to power various components like processors, memory, and display drivers.
  • Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other portable devices.
  • Portable Audio Players: Power management for audio processing circuits.
  • IoT Devices: Supplying stable voltage to sensors, microcontrollers, and communication modules.
  • Digital Cameras: Powering image sensors, processors, and display screens.

Features:

  • Low Dropout Voltage: Enables the regulator to maintain a stable output even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Safeguards the regulator and connected components from damage caused by excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the temperature exceeds a safe threshold.
  • Low Quiescent Current: Reduces power consumption, making it suitable for battery-powered devices.
  • Compact Package: Small form factor allows for efficient use of board space in compact applications.

Benefits:

  • Extended Battery Life: Low dropout voltage and quiescent current contribute to longer battery runtime in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage due to faults.
  • Simplified Circuit Design: Easy integration into existing circuits with minimal external components.
  • Space-Saving Design: Compact package allows for efficient use of board space in compact devices.
  • Stable Voltage Supply: Provides a stable and regulated voltage output, ensuring proper operation of connected components.

Additional Details:

The BH29NB1WHFV typically requires a few external components, such as input and output capacitors, to ensure stable operation. The specific values of these components may vary depending on the application and operating conditions. The datasheet provides detailed guidelines for selecting these components. The output voltage is typically fixed. The regulator's performance can be affected by the ambient temperature and heat dissipation. Proper thermal management is crucial.

Adherence to the manufacturer's recommended soldering profiles and handling guidelines is essential during assembly. The regulator should be stored in a dry environment to prevent damage. The datasheet contains detailed information regarding pin configurations, electrical characteristics, and application examples.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7503 $60.0048
38+ $3.0769 $116.9222
59+ $2.9811 $175.8849
81+ $2.8852 $233.7012
104+ $2.7893 $290.0872
139+ $2.5006 $347.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess