EN
  • EN
  • DE

LTC6652BHMS8-4.096#TRPBF

Part No LTC6652BHMS8-4.096#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.3ppmp-p
Voltage - Input 4.396 V to 13.2 V
Operating Supply Current 560μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1064026-LTC6652BHMS8-4.096#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6652BHMS8-4.096#TRPBF CAD Model

Description

Product Overview: LTC6652BHMS8-4.096#TRPBF

The LTC6652BHMS8-4.096#TRPBF is a precision, low-drift, low-noise reference voltage source from Linear Technology, now part of Analog Devices. This high-performance device is designed to maintain stability and accuracy over a wide range of operating conditions, making it an ideal choice for high-resolution data converters, portable instrumentation, medical devices, and industrial control systems.

Key Features

  • Reference Voltage: The device provides a fixed 4.096V output, a common reference voltage for ADCs and DACs, allowing for straightforward interfacing with a wide range of components.
  • High Accuracy: With an initial accuracy of ±0.05%, the LTC6652 ensures precise voltage reference for critical applications where precision is paramount.
  • Low Temperature Drift: Exhibiting an extremely low temperature drift of typically 2ppm/°C, the LTC6652 provides consistent performance across a broad temperature range.
  • Low Noise: The device features low noise output, with a 0.1Hz to 10Hz noise level of just 1.25µVp-p, making it suitable for sensitive applications where noise can be a critical factor.
  • Long-Term Stability: With excellent long-term stability, the LTC6652BHMS8-4.096#TRPBF ensures reliable operation and maintains its accuracy over time.
  • Package: The reference voltage source is available in an MSOP-8 package, providing a compact footprint for space-constrained applications.
  • Supply Range: The LTC6652 operates from a supply range of 2.7V to 5.5V, accommodating a variety of power supply conditions.
  • Output Current: The device can source or sink up to 5mA of output current, offering flexibility in a range of load conditions.

Applications

Due to its high precision and stability, the LTC6652BHMS8-4.096#TRPBF is well-suited for a variety of demanding applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Medical equipment
  • Industrial control and automation systems
  • Automotive electronics

With its robust design and reliable performance, the LTC6652BHMS8-4.096#TRPBF from Linear Technology is an excellent choice for designers seeking a stable voltage reference source for their high-precision electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,490 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess