EN
  • EN
  • DE

LTC6655BHLS8-4.096#PBF

Part No LTC6655BHLS8-4.096#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 4.596 V to 13.2 V
Operating Supply Current 7.5mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-CLCC (5x5)
Win Source Part Number 1064029-LTC6655BHLS8-4.096#PBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 576
Ultra Librarian 3D Model Ultra Librarian LTC6655BHLS8-4.096#PBF CAD Model

Description

LTC6655BHLS8-4.096#PBF - Low Noise, Precision Reference Voltage Source

The LTC6655BHLS8-4.096#PBF is a high-accuracy, low-drift, precision voltage reference from Linear Technology, designed to provide a stable reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-precision circuitry. With a nominal output voltage of 4.096 volts, it is particularly well-suited for applications requiring a 4V reference.

Key Features:

  • Low Output Noise: The LTC6655BHLS8-4.096#PBF features exceptionally low output noise of just 1.25ppm/√Hz (typical), making it ideal for sensitive applications where noise can significantly impact performance.
  • High Stability: This voltage reference offers high stability with a maximum temperature coefficient of just 2ppm/°C over the full operating temperature range, ensuring reliable performance under varying conditions.
  • Long-Term Drift: With a long-term drift of less than 30ppm typical after 1,000 hours, users can expect consistent performance over the lifespan of their application.
  • Wide Operating Range: The device operates over a wide supply voltage range from 4.5V to 18V, providing flexibility in various system designs.
  • Robust Package: Housed in a hermetically sealed, 8-lead LS8 package, the LTC6655BHLS8-4.096#PBF is designed to withstand harsh environments and provide reliable performance over time.

Applications:

The LTC6655BHLS8-4.096#PBF is suitable for a wide range of precision applications, including:

  • High-precision data acquisition systems
  • Medical instruments
  • Test and measurement equipment
  • Industrial controls
  • A/D and D/A conversion
  • Battery-powered devices
  • Automotive electronics

Conclusion:

With its combination of low noise, high precision, and stability, the LTC6655BHLS8-4.096#PBF from Linear Technology stands out as a superior choice for designers seeking a reliable voltage reference source. Its robust packaging and wide operating range make it a versatile component for a multitude of high-performance applications where accuracy is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess