EN
  • EN
  • DE

LTC6752HUD-3#PBF

Part No LTC6752HUD-3#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 280MHZ 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 5.25V
Voltage - Input Offset (Maximum) 5.5mV at 5V
Current - Input Bias (Maximum) 1.6μA at 5V
Current - Output (Typ) 19mA at 5V
Current - Quiescent (Maximum) 2.65mA
Propagation Delay (Maximum) 5.3ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 12-WFQFN Exposed Pad
Mounting Style SMD
Supplier Device Package 12-QFN (3x3)
Part Number Series LTC6752
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810437-LTC6752HUD-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6752HUD-3#PBF CAD Model

Description

LTC6752HUD-3#PBF High-Speed Comparator

The LTC6752HUD-3#PBF is a high-speed comparator from Linear Technology that delivers exceptional performance for fast signal processing applications. This device is designed to operate with a supply voltage range of 2.45V to 5.25V, making it versatile for various systems. It features a low input offset voltage and a high gain-bandwidth product, ensuring accurate and rapid response to input signal changes.

With a propagation delay of just 2.9ns and overdrive dispersion of only 1.8ns, the LTC6752HUD-3#PBF is one of the fastest comparators available, ideal for time-critical applications such as automated test equipment, high-speed data acquisition systems, and zero-crossing detectors. Its rail-to-rail output stage allows for a wide dynamic range, which is particularly useful when interfacing with today's low-voltage logic levels.

The LTC6752HUD-3#PBF also features a latch function that provides the capability to hold the output state until the latch is released, which is beneficial in timing and decision-making circuits where precise control is necessary. Additionally, the part is available in a compact 16-lead QFN package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications.

Robustness is another key feature of the LTC6752HUD-3#PBF. It can handle input signals that exceed the power supply rails without damage or phase reversal, and its ESD protection is rated at 2kV HBM (Human Body Model), providing a good level of immunity to electrostatic discharges which are common in industrial environments.

For designers looking to implement high-speed decision-making capabilities into their electronic designs, the LTC6752HUD-3#PBF from Linear Technology is an excellent choice. Its combination of speed, precision, and robustness makes it a go-to component for high-performance systems that require reliable and fast comparator functions.

Overall, the LTC6752HUD-3#PBF is a testament to Linear Technology's commitment to providing advanced, high-quality components for the electronics industry, ensuring that designers can meet the demands of modern high-speed signal processing.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $7.0051
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $12.6623
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2734 $55.6404
14+ $7.6090 $106.5260
21+ $7.3712 $154.7952
29+ $7.1334 $206.8686
37+ $6.8956 $255.1372
49+ $6.1823 $302.9327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess