EN
  • EN
  • DE
  • IT

LTC6801HG#PBF

Part No LTC6801HG#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MULTICELL BAT MONITOR 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 to 12
Fault Protection Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 36-SSOP
Win Source Part Number 072644-LTC6801HG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6801HG#PBF CAD Model

Description

Linear Technology LTC6801HG#PBF High Voltage Battery Stack Monitor

The LTC6801HG#PBF is a precision battery stack monitor from Linear Technology, designed to address the unique needs of monitoring voltage in high voltage battery stacks, particularly for electric vehicles (EVs), hybrid electric vehicles (HEVs), and other energy storage systems where multiple batteries are connected in series. This innovative component provides a robust and reliable solution for the crucial task of maintaining battery health and ensuring operational safety.

Key Features:

  • Multiple Battery Monitoring: Capable of monitoring up to 12 series-connected battery cells with a measurement range of 0V to 5V per cell, allowing for flexible use in various high voltage battery configurations.
  • High Voltage Capability: The device can tolerate up to 1000V total stack voltage, offering a high level of protection and reliability for systems operating under extreme conditions.
  • Accuracy: Ensures precision with cell voltage measurement accuracy of ±0.25% for the entire temperature range, which is critical for balanced charging and discharging to maximize battery life and performance.
  • Robust Communication: Uses a proprietary differential communication scheme to transfer cell measurements to the main controller, minimizing errors due to noise in high EMI environments.
  • Integrated Fault Detection: Features comprehensive fault detection capabilities, including open-wire, overvoltage, and undervoltage conditions for each cell, enhancing the safety and reliability of the battery system.

Applications:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Backup Power Systems
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

The LTC6801HG#PBF is housed in a compact, thermally enhanced 44-lead plastic SSOP package, which ensures efficient thermal management and saves space on the PCB. With its robust design and comprehensive feature set, the LTC6801HG#PBF is an indispensable component for designers looking to create safe and efficient high voltage battery management systems.

Linear Technology's commitment to high-quality and high-performance solutions is embodied in the LTC6801HG#PBF, making it an excellent choice for engineers who demand the best in battery stack monitoring technology.

You May Also Be Interested in

Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.2041 $82.2041
2+ $67.4495 $134.8990
3+ $65.3417 $196.0251
4+ $63.2339 $252.9356
5+ $61.1261 $305.6305
6+ $54.8027 $328.8162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess