Linear Technology's LTC6803G1 - High Voltage Battery Monitor
The LTC6803G1 is a precision battery monitoring IC from Linear Technology, specifically designed for the real-time monitoring of multicell battery stacks. This innovative integrated circuit is capable of measuring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. The LTC6803G1 is an essential component for electric vehicles (EVs), hybrid electric vehicles (HEVs), and other energy storage systems where accurate battery monitoring is crucial for performance and safety.
Key Features:
- Multicell Measurement: Simultaneously measures up to 12 series-connected battery cells with a voltage range of 0V to 5V per cell.
- High Accuracy: Offers a total measurement error under 1.2mV, ensuring precise battery management.
- Integrated Temperature Sensing: Equipped with an internal temperature sensor and support for external thermistors, providing critical temperature data for battery management systems.
- Robust Communication: Features a high noise immunity SPI interface, which allows for reliable data communication in electrically noisy environments.
- Daisy Chain Capability: Multiple LTC6803G1 devices can be connected in a daisy chain configuration for monitoring larger battery stacks, with each device operating independently.
- Low Power Consumption: Designed with power efficiency in mind, the LTC6803G1 has a quiescent current of only 4mA (typical).
- Fail-Safe Features: Includes built-in passive cell balancing and numerous fault detection features ensuring reliable operation and protection.
Applications:
The LTC6803G1 is versatile and can be used in a wide range of applications that require precise battery monitoring and management. These include:
- Electric and Hybrid Electric Vehicles
- Backup Power Systems
- Grid Energy Storage
- Uninterruptible Power Supplies (UPS)
Linear Technology's LTC6803G1 is the go-to solution for engineers needing a reliable and accurate battery monitoring IC that is easy to integrate into battery management systems. Its robust design and comprehensive feature set ensure that battery performance is optimized, safety is maintained, and the overall longevity of the battery system is extended.