EN
  • EN
  • DE

LTC6811HG-1#3ZZTRPBF

Part No LTC6811HG-1#3ZZTRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description MULTICELL BAT MON S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over Temperature
Interface SPI
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 48-FSOP (0.209", 5.30mm Width)
Supplier Device Package 48-SSOP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803662-LTC6811HG-1#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6811HG-1#3ZZTRPBF CAD Model

Description

Product Overview: LTC6811HG-1#3ZZTRPBF

The LTC6811HG-1#3ZZTRPBF is a highly sophisticated integrated circuit from Linear Technology, designed specifically for the advanced management of multi-cell battery stacks. This vital component is engineered to be a part of battery monitoring systems in electric vehicles, energy storage systems, and other applications requiring precise battery management for safety, efficiency, and longevity.

Key Features

  • Multi-cell Battery Monitoring: The LTC6811 can simultaneously measure up to 12 series-connected battery cells with a total measurement error under 1.2mV. This high accuracy ensures reliable monitoring and balanced charging, which is crucial for maintaining battery health and performance.
  • Wide Voltage Range: This device is capable of measuring cell voltages from 0V to 5V, making it versatile for various battery chemistries and configurations.
  • Robust Communication: It features a high noise immunity SPI interface for reliable communication with a host controller, even in harsh environments.
  • Temperature Measurement: The LTC6811 includes temperature monitoring capabilities, which can be used to ensure batteries operate within safe temperature ranges and to optimize charging and discharging processes.
  • Daisy Chain Capability: Multiple LTC6811 devices can be connected in a daisy-chain configuration, enabling the monitoring of an extended series of battery cells without the need for multiple host controllers.

Advanced Functionalities

  • Passive Cell Balancing: This IC supports passive cell balancing, which helps equalize the charge across all cells in a battery pack to extend its life and improve performance.
  • Comprehensive Fault Detection: It includes a range of fault detection features, such as open-wire detection and under/over voltage reporting, to safeguard against potential issues that could compromise battery stability.
  • Configurable: The LTC6811 is highly configurable, allowing for tailored setups to meet specific application requirements.

Durability and Quality

Linear Technology's LTC6811HG-1#3ZZTRPBF is built to meet the demands of tough environments. It operates over a temperature range of -40°C to 125°C, ensuring reliable performance in extreme conditions. The device is offered in a compact, surface-mount package, suitable for space-constrained applications.

With its combination of precision, flexibility, and robustness, the LTC6811HG-1#3ZZTRPBF is an essential component for any application requiring comprehensive battery management and monitoring.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1968 $52.7872
10+ $10.8282 $108.2820
15+ $10.4898 $157.3470
20+ $10.1514 $203.0280
26+ $9.8130 $255.1380
35+ $8.7979 $307.9265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess