EN
  • EN
  • DE

LTC6900IS5

Part No LTC6900IS5
Manufacturer Linear Technology
Description Low Power, 1kHz to 20MHz Resistor Set SOT-23 Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209265-LTC6900IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6900IS5 CAD Model

Description

Linear Technology LTC6900IS5 Precision Silicon Oscillator

The LTC6900IS5 is a compact, low-power, precision silicon oscillator designed by Linear Technology to provide a versatile clocking solution for a wide range of applications. This highly stable oscillator does not require any external components, making it a perfect choice for systems where space is at a premium and reliability is crucial.

Key features of the LTC6900IS5 include:

  • Frequency Range: The device offers a wide frequency range from 1kHz to 100MHz, which can be programmed using a single resistor (R<sub>SET). This feature allows designers to fine-tune the frequency to their specific requirements without the need for complex adjustments or multiple components.
  • Low Power Consumption: With its low power consumption, the LTC6900IS5 is ideal for battery-powered and portable applications. It operates with a supply voltage ranging from 2.7V to 5.5V, ensuring compatibility with a variety of power sources and systems.
  • High Precision: The oscillator delivers a highly accurate and stable frequency output, which is essential for applications that require precise timing, such as communication systems, data converters, and microcontrollers.
  • Compact Package: The LTC6900IS5 comes in a tiny SOT-23 package, which is highly beneficial for space-constrained applications. This small footprint allows for integration into compact circuit designs without sacrificing performance.
  • Temperature Stability: The device is designed to maintain its performance over a wide temperature range, making it suitable for use in environments with varying temperature conditions.

Furthermore, the LTC6900IS5 features a proprietary silicon oscillator circuit and a programmable frequency divider, which allows the output frequency to be divided by an integer between 1 and 16383. This flexibility, combined with the ease of programming, makes the LTC6900IS5 a versatile choice for engineers looking to streamline their design process.

Overall, the LTC6900IS5 from Linear Technology is a robust and reliable oscillator solution that offers precision, low power consumption, and ease of use, all within a miniature package. Whether you're working on portable devices, communication systems, or industrial controls, the LTC6900IS5 provides a high-performance timing solution that can meet the demands of your application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4923 $53.9076
28+ $3.6860 $103.2080
43+ $3.5709 $153.5487
58+ $3.4557 $200.4306
75+ $3.3405 $250.5375
101+ $2.9949 $302.4849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess