EN
  • EN
  • DE

LTC6903HMS8

Part No LTC6903HMS8
Manufacturer Linear Technology
Description 1kHz - 68MHz Serial Port Programmable Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209268-LTC6903HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6903HMS8 CAD Model

Description

LTC6903HMS8 - Precision Programmable Oscillator

The LTC6903HMS8 is a highly versatile, precision programmable oscillator manufactured by Linear Technology, now part of Analog Devices. This compact, high-performance integrated circuit is designed to generate a wide range of frequencies, from 1kHz up to 68MHz, without the need for any external components such as resistors, capacitors, or crystals. Its flexibility and ease of use make it an ideal choice for a broad spectrum of applications, including communications systems, data conversion, and portable electronics.

One of the key features of the LTC6903HMS8 is its programmability. Users can set the desired output frequency with a simple serial interface, which allows for on-the-fly adjustments and fine-tuning of the oscillator's output. This digital control simplifies the design process and enhances the functionality of the device, as it can be reprogrammed as system requirements change.

The LTC6903HMS8 comes in a compact MSOP-8 package, making it suitable for space-constrained applications. It operates from a single 2.7V to 5.5V supply, providing design flexibility and compatibility with a variety of logic levels. The low power consumption of the LTC6903HMS8 is a significant advantage for battery-powered devices, where power efficiency is critical.

The device also features a proprietary silicon oscillator design, offering excellent frequency stability and low jitter performance. This precision is essential for applications where timing accuracy is paramount, such as high-speed data communication and precise clock generation. The LTC6903HMS8 ensures a stable and reliable clock source in all conditions.

In addition to its high performance, the LTC6903HMS8 also includes an output enable function that allows the user to place the output in a high impedance state, thus providing further power savings and system flexibility when the oscillator output is not required.

Overall, the LTC6903HMS8 from Linear Technology is a powerful solution for designers looking to incorporate a reliable, programmable oscillator into their electronic systems. Its combination of high frequency range, programmability, compact size, and low power consumption makes it a versatile and valuable component in a wide range of applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1594 $61.9128
28+ $4.2331 $118.5268
43+ $4.1003 $176.3129
59+ $3.9686 $234.1474
76+ $3.8358 $291.5208
101+ $3.4396 $347.3996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess