The LTC6905IS5-133 is a precision, low power oscillator manufactured by Linear Technology (now Analog Devices). It's designed to generate a highly accurate clock signal with minimal external components. This device is ideal for applications requiring a stable and reliable clock source in a small form factor.
Applications:
- Microprocessor Clocking
- Data Acquisition Systems
- Test and Measurement Equipment
- Portable Instruments
- Real-Time Clocks (RTCs)
Features:
- Fixed Frequency Oscillator (133 MHz)
- No External Components Required (Except Power Supply Decoupling)
- High Accuracy (±0.5% typical)
- Low Jitter
- Low Power Consumption (3.3mA typical)
- Small SOT-23 Package
- Wide Operating Voltage Range (2.7V to 5.5V)
Benefits:
- Simplified design with minimal external components
- Accurate and stable clock signal
- Low power consumption for battery-powered applications
- Small size for space-constrained applications
- Easy to use and integrate into existing systems
Additional Details:
The LTC6905IS5-133 is a fully integrated oscillator that requires no external timing components. This simplifies the design process and reduces the overall BOM cost. The device provides a highly accurate and stable clock signal, making it suitable for demanding applications where timing precision is critical. Its low power consumption makes it ideal for battery-powered devices, extending their operating life. The small SOT-23 package allows for use in space-constrained applications.
The output signal is a CMOS-compatible clock signal that can be directly connected to a microprocessor, microcontroller, or other digital device. The device operates over a wide temperature range, making it suitable for use in harsh environments. It is also ESD protected, providing additional reliability and preventing damage from electrostatic discharge. The '133' in the part number refers to its fixed frequency of 133MHz.