EN
  • EN
  • DE

LTC6905IS5-96

Part No LTC6905IS5-96
Manufacturer Linear Technology
Description Fixed Frequency SOT-23 Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209283-LTC6905IS5-96
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6905IS5-96 CAD Model

Description

Linear Technology LTC6905IS5-96 Precision Silicon Oscillator

The LTC6905IS5-96 is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This compact and versatile component offers a fixed frequency of 96kHz, providing a stable and reliable clock source for a wide range of electronic applications.

The LTC6905IS5-96 is part of Linear Technology's LTC6905 series, which is known for its ease of use and minimal external components. This oscillator is housed in a space-saving SOT-23 package, making it ideal for space-constrained applications. Its small form factor is particularly beneficial for portable and battery-powered devices where size and power efficiency are critical considerations.

One of the key features of the LTC6905IS5-96 is its precision. It boasts a high frequency accuracy and stability that is unaffected by voltage and temperature variations. This makes it an excellent choice for applications that require a consistent and precise clock signal, such as communications equipment, medical devices, and industrial controls.

The device operates from a single 2.7V to 5.5V supply, providing designers with flexibility in various supply environments. Additionally, the LTC6905IS5-96 offers a low supply current, which helps to extend battery life in portable applications. Its power-down feature allows for further power conservation by enabling the oscillator to be turned off when not in use.

Another advantage of the LTC6905IS5-96 is its robustness. It is designed to operate reliably in harsh environments, with an operating temperature range of -40°C to 85°C. This makes it suitable for use in outdoor or industrial settings where temperature extremes are common.

Overall, the LTC6905IS5-96 from Linear Technology is a high-quality, fixed-frequency oscillator that combines precision, power efficiency, and durability. Its ease of integration and minimal external component requirements make it an excellent choice for designers looking to streamline their designs and ensure consistent performance across a variety of applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess