EN
  • EN
  • DE

LTC6908IDCB-2#TRPBF

Part No LTC6908IDCB-2#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Spread Spectrum Silicon Oscillator - 0.05MHz to 10MHz CMOS/Squarewave 6-Pin DFN EP T/R / IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 50kHz ~ 10MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 1.25mA
Operating Temperature Range -40°C ~ 85°C
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Mounting SMD
Win Source Part Number 784424-LTC6908IDCB-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6908
Introduction Date March 23, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6908IDCB-2#TRPBF CAD Model

Description

Linear Technology LTC6908IDCB-2#TRPBF Oscillator

The LTC6908IDCB-2#TRPBF is a high-performance, precision silicon oscillator designed by Linear Technology, now part of Analog Devices, to provide a versatile and reliable clocking solution for a wide array of electronic applications. This Resistor Set SOT-23 Oscillator is specifically engineered to offer a stable and precise frequency output, which is a critical component in digital systems where timing accuracy is paramount.

One of the standout features of the LTC6908IDCB-2#TRPBF is its ease of use. It requires no external components such as resonators or capacitors to set the frequency, which is determined by a single external resistor. This simplifies design and reduces the bill of materials, making it an ideal choice for compact and cost-sensitive designs.

The oscillator operates over a frequency range of 50kHz to 10MHz, providing the flexibility needed to support a variety of applications, from microprocessors and wireless transceivers to industrial control systems. Additionally, it offers excellent frequency stability and low temperature coefficient, ensuring reliable performance under varying environmental conditions.

Another significant advantage of this component is its spread spectrum frequency modulation capability. This feature helps to reduce electromagnetic interference (EMI), thereby simplifying EMI filter requirements and aiding in compliance with stringent EMI and EMC regulations. As a result, the LTC6908IDCB-2#TRPBF is particularly well-suited for use in noise-sensitive applications such as medical devices and automotive electronics.

The LTC6908IDCB-2#TRPBF is housed in a compact 6-lead ThinSOT package, which is highly space-efficient and ideal for modern high-density circuit boards. It also operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various power supply scenarios and ensuring compatibility with both 3.3V and 5V systems.

In summary, the LTC6908IDCB-2#TRPBF from Linear Technology is a versatile, easy-to-use, and reliable silicon oscillator that offers precision timing solutions for a diverse range of electronic applications. Its compact form factor, wide frequency range, and EMI reduction capabilities make it an excellent choice for designers seeking a high-quality clock source.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5759 $54.3036
9+ $11.1392 $100.2528
14+ $10.7911 $151.0754
20+ $10.4430 $208.8600
25+ $10.0949 $252.3725
34+ $9.0506 $307.7204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess