EN
  • EN
  • DE

LTC6910-1ITS8#TRMPBF

Part No LTC6910-1ITS8#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 11MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 11MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 10.5 V, ±2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 020685-LTC6910-1ITS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6910-1ITS8#TRMPBF CAD Model

Description

The LTC6910-1ITS8#TRMPBF is a high-performance, digitally controlled programmable gain amplifier (PGA) designed by Linear Technology, now part of Analog Devices. This compact, precision amplifier is ideal for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems.

Key Features

  • Programmable Gain: The LTC6910-1 offers a programmable gain range from 0dB to 50dB, which can be adjusted in 10dB steps via a 3-bit digital input, providing flexibility and precision in signal amplification.
  • Low Power Consumption: With a typical supply current of just 1.25µA, this device is optimized for battery-powered and portable applications where power efficiency is critical.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, making it compatible with most common system voltage levels and simplifying power supply design.
  • Compact Package: Housed in an 8-lead TSOT-23 package, the LTC6910-1 is designed for space-constrained applications, offering high functionality in a small footprint.
  • Wide Bandwidth: The device provides a bandwidth of 2MHz at a gain of 0dB, ensuring high-speed performance for fast signal processing tasks.
  • Excellent DC Precision: Features such as low offset voltage and low output noise contribute to the amplifier's high DC precision, making it suitable for sensitive measurement applications.

Applications

The LTC6910-1ITS8#TRMPBF is versatile and can be used in various applications that require precise signal conditioning. Its programmable gain and low power consumption make it an excellent choice for portable devices, while its compact size benefits space-limited designs. Typical applications include sensor interfaces, active filtering, and audio processing, where consistent and reliable performance is essential.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC6910-1ITS8#TRMPBF is no exception. It is manufactured to the highest standards to ensure reliable operation even in challenging environments. The device is available in a lead-free, RoHS-compliant package, reflecting the company's dedication to environmental responsibility.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7358 $52.0938
26+ $3.8858 $101.0308
40+ $3.7643 $150.5720
55+ $3.6429 $200.3595
71+ $3.5215 $250.0265
96+ $3.1572 $303.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess