EN
  • EN
  • DE

LTC6910-3CTS8#TRPBF

Part No LTC6910-3CTS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 11MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 16 V/μs
GBP - Gain Bandwidth Product 11MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758943-LTC6910-3CTS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6910-3
Introduction Date April 30, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC6910-3CTS8#TRPBF CAD Model

Description

The LTC6910-3CTS8#TRPBF is a state-of-the-art, digitally programmable gain amplifier (PGA) designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This compact, precision amplifier is ideal for a wide range of applications, including data acquisition systems, medical instruments, and industrial process controls.

Key Features

  • Programmable Gain: Users can digitally select the gain from 0dB up to 76.5dB in 6.02dB steps, providing versatility and precision for signal amplification.
  • Single Supply Operation: The device is capable of operating from a single 2.7V to 5.5V power supply, simplifying power management in system design.
  • Low Power Consumption: With its low power requirements, it is ideal for battery-powered applications, ensuring long operational life and efficiency.
  • Easy Interface: The three digital inputs use CMOS logic levels, making it easy to interface with microcontrollers or digital signal processors.
  • Compact Package: The LTC6910-3CTS8#TRPBF comes in a small TSOT-23 package, making it suitable for space-constrained applications.
  • High Reliability: The device features a rugged design that ensures reliable performance even in harsh environments.

Applications

The LTC6910-3CTS8#TRPBF's versatility allows it to be used in various applications, such as:

  • Automated Test Equipment (ATE)
  • Medical Diagnostic Systems
  • Data Acquisition Systems
  • Industrial Process Controls
  • Portable Instrumentation

Quality and Support

Linear Technology is committed to delivering high-quality products. The LTC6910-3CTS8#TRPBF is backed by robust technical support and the reliability that customers have come to expect from a leading manufacturer in analog technology.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8850 $53.7350
25+ $4.0082 $100.2050
39+ $3.8830 $151.4370
54+ $3.7577 $202.9158
69+ $3.6325 $250.6425
93+ $3.2567 $302.8731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess