EN
  • EN
  • DE

LTC6912CGN-2

Part No LTC6912CGN-2
Manufacturer Linear Technology
Description Dual Programmable Gain Amplifiers with Serial Digital Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209300-LTC6912CGN-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6912CGN-2 CAD Model

Description

LTC6912CGN-2 Dual Programmable Gain Amplifier

The LTC6912CGN-2 is a high-performance dual programmable gain amplifier (PGA) designed by Linear Technology, now part of Analog Devices, renowned for its precision electronic components. This versatile amplifier is housed in a compact 16-lead SSOP package, making it suitable for space-constrained applications while offering a wide range of adjustable gains to accommodate various signal levels.

Key Features

  • Programmable Gain: The LTC6912CGN-2 offers a digitally programmable gain range from 0dB up to 50dB, which can be adjusted in 6.02dB increments. This flexibility allows for precise signal amplification, making it ideal for use in systems that require dynamic range adjustments.
  • Dual Matched Amplifiers: With two matched amplifiers, this device provides consistent performance across both channels. This matching is particularly important in differential signal processing applications where symmetry is crucial.
  • Low Noise: It boasts an exceptionally low noise figure, enhancing the signal integrity and making it suitable for noise-sensitive applications such as audio processing and instrumentation.
  • Low Distortion: The LTC6912CGN-2 is engineered to deliver low distortion levels, thereby preserving the quality of the amplified signal and ensuring high-fidelity reproduction in demanding applications.
  • Wide Supply Range: Operating with a supply voltage range from 2.7V to 5.5V, this device is compatible with various power environments, from battery-operated devices to industrial systems.
  • Serial Interface: Gain settings can be conveniently controlled via a serial interface, which simplifies integration into digital systems and allows for easy adjustments without the need for complex external circuitry.

Applications

The LTC6912CGN-2 is well-suited for a broad range of applications that require precise signal conditioning. Its ability to provide accurate gain control makes it an excellent choice for:

  • Automatic gain control (AGC) systems
  • Data acquisition systems
  • Audio processing
  • Signal conditioning in sensor interfaces
  • Telecommunications equipment

With its combination of high performance, digital programmability, and dual-channel operation, the LTC6912CGN-2 stands out as a versatile solution for designers looking to enhance their signal processing capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6044 $57.6264
13+ $7.8806 $102.4478
20+ $7.6343 $152.6860
28+ $7.3880 $206.8640
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,955 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess