EN
  • EN
  • DE

LTC6915HGN

Part No LTC6915HGN
Manufacturer Linear Technology
Description Zero Drift, Precision Instrumentation Amplifier with Digitally Programmable Gain
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209306-LTC6915HGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6915HGN CAD Model

Description

LTC6915HGN: Precision Digital Gain Amplifier

The LTC6915HGN from Linear Technology is a high-precision digital gain amplifier designed to address the needs of a wide range of applications that require precise gain control. This versatile component is capable of adjusting the gain from 0 to 31 in 1 dB steps, which is digitally selectable via a 5-bit parallel interface. The precision and ease of gain adjustment make it an ideal choice for applications such as automatic test equipment, data acquisition systems, and medical instrumentation where accuracy and reliability are paramount.

Encased in a compact 16-pin SSOP package, the LTC6915HGN is engineered to operate over a wide supply voltage range from 2.7V to 5.5V, making it adaptable to various power environments. Its rail-to-rail output stage ensures that the signal can swing close to the supply limits, maximizing the dynamic range. This feature is especially beneficial in single-supply operations and low-voltage applications.

One of the standout features of the LTC6915HGN is its low noise performance, which is critical in high-resolution signal processing. With a low input noise density of 14nV/√Hz and a low total harmonic distortion (THD) of -100dB, this amplifier maintains signal integrity, ensuring that the output remains clean and accurate even at high gain settings.

The device also boasts a wide bandwidth that supports fast signal processing without significant distortion. This makes the LTC6915HGN suitable for use in high-speed data acquisition systems where maintaining the fidelity of the original signal is crucial.

Furthermore, the LTC6915HGN is designed with robustness in mind, featuring over-the-temperature stability and a specified performance range from -40°C to 85°C. This ensures reliable operation even in harsh environmental conditions, making it a reliable choice for industrial and automotive applications.

Overall, the LTC6915HGN digital gain amplifier is a high-performance, flexible solution for any design that requires precise gain control with minimal signal distortion. Its ease of use, combined with its precision and reliability, make it an excellent choice for designers looking to enhance their signal processing capabilities.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7037 $58.8148
9+ $12.0646 $108.5814
13+ $11.6876 $151.9388
18+ $11.3106 $203.5908
23+ $10.9336 $251.4728
31+ $9.8025 $303.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess