EN
  • EN
  • DE

LTC6930CMS8-4.19#PBF

Part No LTC6930CMS8-4.19#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 4.194304MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 4.194304MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 490μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 1064153-LTC6930CMS8-4.19#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6930CMS8-4.19#PBF CAD Model

Description

Linear Technology LTC6930CMS8-4.19#PBF High Precision Silicon Oscillator

The LTC6930CMS8-4.19#PBF is a fixed frequency silicon oscillator from Linear Technology, a name synonymous with high-quality and precision in the field of analog integrated circuits. This silicon oscillator is part of the LTC6930 series, which is known for providing a stable and precise clock signal for a variety of electronic applications. The LTC6930CMS8-4.19#PBF offers a fixed frequency of 4.19MHz, making it an ideal choice for systems that require a consistent timing reference.

This oscillator is packaged in a compact 8-lead MSOP, which allows for efficient use of board space. The small footprint is particularly beneficial for space-constrained applications. The LTC6930CMS8-4.19#PBF is designed to be robust, with a wide operating temperature range from -40°C to 125°C, ensuring reliable performance in diverse environments and applications.

One of the standout features of the LTC6930 family is the precision with which it operates. The LTC6930CMS8-4.19#PBF boasts a low frequency error of ±0.5% maximum over the full temperature range, which is remarkable for a silicon oscillator. This accuracy is maintained without the need for external components, making the LTC6930CMS8-4.19#PBF a simple, drop-in solution for timing requirements.

The device also offers a high output drive capability, with the ability to drive up to 15pF capacitive loads directly. This makes it suitable for a wide range of digital applications. Additionally, the oscillator has a fast start-up time, typically reaching a stable output in less than 5ms, which is advantageous for systems that require quick initialization.

Power consumption is a critical factor in modern electronics, and the LTC6930CMS8-4.19#PBF addresses this by offering low power operation. It operates with a supply voltage ranging from 2.25V to 5.5V, allowing for flexibility in different power environments and contributing to energy-efficient designs.

In summary, the LTC6930CMS8-4.19#PBF from Linear Technology is a high precision, easy-to-use, and efficient silicon oscillator that is suitable for a wide range of applications where stable and accurate clock signals are paramount.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3355 $50.6840
20+ $5.1983 $103.9660
30+ $5.0359 $151.0770
42+ $4.8734 $204.6828
54+ $4.7110 $254.3940
72+ $4.2237 $304.1064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess