EN
  • EN
  • DE

LTC695CSW

Part No LTC695CSW
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209321-LTC695CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC695CSW CAD Model

Description

Linear Technology LTC695CSW: A Robust Microprocessor Supervisory Circuit

The LTC695CSW from Linear Technology is a high-performance microprocessor supervisory circuit designed to maintain system integrity during power failures or unexpected system shutdowns. This critical component is engineered to monitor power supplies in microprocessor and digital systems, providing a reliable solution for a variety of applications including computers, controllers, and intelligent instruments.

Featuring a precise 4.65V voltage monitor, the LTC695CSW ensures that the connected microprocessor is reset to a known state during power-up, power-down, and brownout conditions. This reset function is maintained active until the supply voltage reaches a stable and safe operating level, and for a minimum of 200ms after that, guaranteeing a proper system restart.

The LTC695CSW is also equipped with a watchdog timer that can be set by an external capacitor, providing an additional layer of system reliability. This timer periodically checks for system malfunctions. If the microprocessor fails to provide a periodic reset pulse to the LTC695CSW, the device will issue a system reset, ensuring that the system can recover from a software lock-up or other faults.

The device comes in a 16-pin narrow SOIC package, making it suitable for space-constrained applications. Its operating temperature range from 0°C to 70°C allows for deployment in various environments without compromising performance. The LTC695CSW also features a low supply current of 35µA, which makes it an energy-efficient choice for battery-powered systems.

Integration of the LTC695CSW into a system design is straightforward, thanks to its minimal external component requirement. This ease of use, combined with its robust feature set, makes the LTC695CSW an ideal choice for system engineers looking to enhance the reliability and performance of their microprocessor-based systems.

In summary, the LTC695CSW from Linear Technology is a versatile and reliable solution for supervising microprocessor systems. Its precise monitoring capabilities, integrated watchdog timer, and low power consumption make it an invaluable component for ensuring the stability and safety of electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess