EN
  • EN
  • DE
  • IT

LTC6992CS6-2#TRMPBF

Part No LTC6992CS6-2#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Oscillator, Silicon
Frequency 3.81Hz ~ 1MHz
Supply Voltage (V) 2.25V ~ 5.5V
Supply Current 365μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Style SMD
Family Part Number LTC6992
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 739570-LTC6992CS6-2#TRMPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6992CS6-2#TRMPBF CAD Model

Description

LTC6992CS6-2#TRMPBF - TimerBlox: Voltage-Controlled Pulse Width Modulator (PWM)

The LTC6992CS6-2#TRMPBF is a part of the TimerBlox® series of versatile silicon timing devices from Linear Technology. This particular component is a Voltage-Controlled Pulse Width Modulator (PWM) that simplifies the process of converting a voltage control signal into a stable, well-defined pulse width modulated output. With its robust feature set and compact design, this device is ideal for a wide range of applications, including motor control, dimming lights, and managing power delivery systems.

Key Features:

  • Frequency Range: The LTC6992 provides a PWM frequency range from 3.81Hz to 1MHz, which can be programmed using an external resistor (R<sub>SET) or controlled by an external voltage (V<sub>CTRL).
  • Pulse Width Modulation Range: This device offers a wide PWM range from 0% to 100%, which is a key feature for applications requiring precise control of the duty cycle.
  • Easy to Use: The LTC6992 is designed to be user-friendly with minimal external components required. This makes it easy to integrate into existing designs.
  • Low Power Consumption: With its low power operation, it is suitable for battery-powered devices and other power-sensitive applications.
  • Compact Package: Housed in a space-saving SOT-23 package, the LTC6992CS6-2#TRMPBF is perfect for applications where board space is at a premium.
  • Temperature Stability: The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Applications:

The LTC6992CS6-2#TRMPBF is versatile and can be used in various applications such as:

  • LED dimming and color mixing
  • Motor control
  • Heating control
  • Solar power inverters
  • Battery chargers
  • Signal generation

Overall, the LTC6992CS6-2#TRMPBF from Linear Technology is a reliable and flexible solution for generating PWM signals in a variety of electronic applications. Its ease of use, combined with its robust performance, makes it a valuable component for designers looking to implement PWM functionality with minimal hassle.

You May Also Be Interested in

Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2567 $51.2835
12+ $8.4157 $100.9884
19+ $8.1527 $154.9013
26+ $7.8898 $205.1348
33+ $7.6268 $251.6844
44+ $6.8378 $300.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess