EN
  • EN
  • DE

LTC6992HS6-4#TRMPBF

Part No LTC6992HS6-4#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 3.81Hz to 1MHz
Supply Voltage - Operating 2.25 V to 5.5 V
Operating Supply Current 365μA
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-6
Mounting Surface Mount
Win Source Part Number 1064221-LTC6992HS6-4#TRMPBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC6992HS6-4#TRMPBF CAD Model

Description

Linear Technology's LTC6992HS6-4#TRMPBF TimerBlox

The LTC6992HS6-4#TRMPBF is a precision silicon oscillator from Linear Technology that forms part of the TimerBlox® series. This highly versatile component is designed to provide a programmable frequency or pulse-width modulation (PWM) output without the need for complex programming or external components. It is an ideal solution for a wide range of timing applications across various industries including automotive, industrial control, and consumer electronics.

Encased in a compact 6-lead ThinSOT package, the LTC6992HS6-4#TRMPBF offers a user-friendly interface with a simple one-pin configuration. This allows users to set the frequency or duty cycle with an external resistor or a combination of a resistor and capacitor. The device operates over a frequency range of 3.81Hz to 1MHz, which can be finely tuned to meet specific application requirements.

This TimerBlox device operates on a single supply voltage ranging from 2.25V to 5.5V, making it suitable for both portable and fixed power supply designs. The LTC6992HS6-4#TRMPBF also boasts a low power consumption profile, which is critical for battery-operated devices. Additionally, with its wide operating temperature range from -40°C to 125°C, this oscillator ensures reliable performance in extreme environmental conditions.

One of the key features of the LTC6992HS6-4#TRMPBF is its pulse width modulation capability. This allows for precise control over the output pulse's width, making it ideal for applications that require accurate signal generation such as motor control, light dimming, and various modulation schemes. The PWM output can be both frequency and duty cycle controlled, providing a high level of flexibility for the designer.

Overall, the LTC6992HS6-4#TRMPBF stands out for its ease of use, precision, and versatility. Its ability to generate a wide range of frequencies and duty cycles with minimal external components makes it a go-to solution for designers looking to implement timing functions quickly and efficiently. Whether you're developing a new product or optimizing an existing one, the LTC6992HS6-4#TRMPBF is a reliable and high-performing component that can streamline your design process.

You May Also Be Interested in

Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,657 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess