EN
  • EN
  • DE

LTC6994CDCB-2#TRMPBF

Part No LTC6994CDCB-2#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Delay Lines
Description Programmable Delay Block 0°C to 70°C Automotive 6-Pin DFN EP T/R / IC DELAY LINE 8TAP PROG 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series TimerBlox
Packaging Reel package
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1μs ~ 33.6s
Number of Independent Delays 1
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 784494-LTC6994CDCB-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6994-1
Introduction Date August 06, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6994CDCB-2#TRMPBF CAD Model

Description

The LTC6994CDCB-2#TRMPBF is a versatile and innovative product from Linear Technology, designed to cater to a wide range of timing applications. This component is part of the TimerBlox series, which is characterized by its simplicity, precision, and ease of use. The LTC6994 is a programmable delay block or debouncer that integrates advanced features into a compact and efficient package.

Key Features

  • Programmable Delay: The LTC6994 can be configured to provide a wide range of delay times, from 1µs up to 33.6 seconds, which is adjustable using a single external resistor. This feature makes it incredibly flexible for various timing applications.
  • Accuracy and Precision: It offers a high accuracy delay repeatability of ±3.5% at room temperature, ensuring consistent performance in critical applications.
  • Low Power Consumption: With a supply current of only 30µA, the LTC6994 is an ideal solution for power-sensitive applications, particularly in portable and battery-operated devices.
  • Wide Operating Voltage Range: The device operates from a supply voltage range of 2.25V to 5.5V, accommodating a broad spectrum of applications.
  • CMOS Output Driver: The LTC6994 features a CMOS output driver that can sink or source up to 20mA, allowing direct interfacing with a variety of loads.
  • Temperature Stability: It offers excellent temperature stability, with a temperature coefficient of only 50ppm/°C.

Applications

This delay block/debouncer is ideal for a range of applications, including but not limited to:

  • Timing Adjustment and Delay Generation
  • Switch Debouncing
  • Pulse Shaping
  • Time Delay Relays
  • Line Conditioning

Package and Quality

The LTC6994 is available in a compact 6-pin Thin DFN package, which provides a space-saving solution on circuit boards. The product is also RoHS compliant, adhering to environmental standards and ensuring quality and reliability for industrial-grade applications.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4474 $54.4740
23+ $4.4697 $102.8031
35+ $4.3300 $151.5500
48+ $4.1904 $201.1392
62+ $4.0507 $251.1434
83+ $3.6316 $301.4228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess