EN
  • EN
  • DE

LTC7545ABG#PBF

Part No LTC7545ABG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IMPROVED INDUSTRY STANDARD PARAL / 12 Bit Digital to Analog Converter 1 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Linear Technology
Package Bulk
Number of Bits 12
Number of D/A Converters 1
Settling Time 1µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V, 14.25V ~ 15.75V
Voltage - Supply, Digital 5V, 14.25V ~ 15.75V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANALINLTC7545ABG#PBF,2156-LTC7545ABG#PBF
Standard Package 1
Win Source Part Number 1072683-LTC7545ABG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7545ABG#PBF CAD Model

Description

Product Overview: LTC7545ABG#PBF

The LTC7545ABG#PBF is a high-performance, 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to offer precise voltage output with a high level of accuracy and stability. This product is ideal for applications requiring a stable and accurate analog output from a digital signal, such as in process control systems, digital calibration, and automated test equipment.

Key Features

  • Resolution: The LTC7545ABG#PBF offers a 12-bit resolution, providing fine granularity in the analog output, which allows for precise control in various applications.
  • Interface: It features an easy-to-use parallel interface, which ensures compatibility with a wide range of microcontrollers and digital systems.
  • Settling Time: The DAC boasts a fast settling time, enabling rapid updates to the analog output, which is critical for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC consumes low power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Stability: The LTC7545ABG#PBF is characterized by its high stability, ensuring that the analog output does not drift over time or with temperature variations.
  • Package: The product is available in a 24-pin PDIP package, which is robust and easy to handle for manufacturing and prototyping purposes.

Applications

The versatility of the LTC7545ABG#PBF allows it to be used in a diverse range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Automated test equipment
  • Robotics
  • Medical equipment

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC7545ABG#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding industrial environments. Furthermore, the product has been rigorously tested to guarantee its performance over a wide range of temperatures and operating conditions.

With its combination of accuracy, speed, and power efficiency, the LTC7545ABG#PBF from Linear Technology stands out as a top choice for designers looking to bridge the gap between digital systems and precise analog control.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess