EN
  • EN
  • DE

LTC7545ACSW

Part No LTC7545ACSW
Manufacturer Linear Technology
Description Improved Industry Standard Parallel 12-Bit Multiplying DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209333-LTC7545ACSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7545ACSW CAD Model

Description

The LTC7545ACSW from Linear Technology is a high-performance, 12-bit digital-to-analog converter (DAC) that offers outstanding accuracy and stability. This precision DAC is designed for applications requiring a stable and accurate analog output from a digital input signal. It is well-suited for use in industrial control systems, automated test equipment, and high-end audio equipment.

Key Features

  • Resolution: The LTC7545ACSW boasts a 12-bit resolution, ensuring fine granularity and precise control over the analog output.
  • Interface: It features a simple, easy-to-use parallel interface that allows for quick data input and straightforward integration into a variety of digital systems.
  • Settling Time: With a fast settling time, this DAC can quickly respond to changes in the input data, making it ideal for applications that require rapid updates to the analog output.
  • Power Supply: The device operates from a single 5V power supply, minimizing power consumption and simplifying the power supply design.
  • Package: Packaged in a compact 20-pin SW package, the LTC7545ACSW is designed to save space on printed circuit boards.

Performance and Reliability

The LTC7545ACSW is characterized by its high accuracy and low power consumption. It features a guaranteed monotonic output over the entire operating temperature range, ensuring reliable performance in even the most demanding conditions. The device also includes a power-on reset circuit, which sets the output to mid-scale when power is first applied, providing additional safety and predictability in system behavior.

Applications

With its versatile features, the LTC7545ACSW is suitable for a wide range of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Waveform Generation
  • High-end Audio Equipment

In conclusion, the LTC7545ACSW from Linear Technology is a reliable and precise DAC solution, offering excellent performance for a variety of sophisticated electronic applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess