EN
  • EN
  • DE

LTC7812EUH#PBF

Part No LTC7812EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Synchronous Boost and Buck Controllers 4.5V to 38V Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK/BOOST 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 115kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 96%, 99%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 784509-LTC7812EUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC7812
Introduction Date October 07, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC7812EUH#PBF CAD Model

Description

LTC7812EUH#PBF - High Performance Dual Output Synchronous Step-Down Controller

The LTC7812EUH#PBF is a high-performance, dual output, synchronous step-down switching regulator controller manufactured by Linear Technology. This advanced controller is designed to drive all N-channel power MOSFET stages, which can produce a dual output from an input voltage ranging from 4.5V to 38V. It is a versatile component suitable for a variety of applications, including telecommunications, industrial systems, and automotive power systems.

The LTC7812EUH#PBF is notable for its ability to maintain a constant frequency current mode architecture, allowing a selectable frequency from 50kHz to 900kHz or it can be synchronized to an external clock within the same range. This feature provides design flexibility and helps to optimize efficiency while reducing external component size and EMI.

One of the key features of the LTC7812EUH#PBF is its powerful 1.1Ω on-chip gate drivers. These drivers ensure that the external MOSFETs are efficiently switched, minimizing losses and improving overall system performance. The device also includes a differential output voltage sense amplifier, which enables accurate output voltage regulation, crucial in sensitive applications where voltage precision is key.

The LTC7812EUH#PBF comes equipped with robust protection features to ensure the safety and reliability of the system. These include overvoltage protection, overcurrent protection, and a foldback limit that helps to prevent power component damage during overload conditions. Additionally, its phase-lockable fixed frequency ensures stable operation even under varying load conditions.

Its thermally enhanced 5mm x 5mm QFN package ensures efficient heat dissipation, which is critical for maintaining performance and longevity in high-power applications. The LTC7812EUH#PBF's compact design and advanced features make it an ideal choice for designers looking for a reliable and high-performance power management solution.

Overall, the LTC7812EUH#PBF by Linear Technology stands out as a sophisticated component that offers precision, efficiency, and durability for demanding dual output voltage regulation applications.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7773 $61.5546
4+ $25.2532 $101.0128
7+ $24.4640 $171.2480
9+ $23.6749 $213.0741
11+ $22.8857 $251.7427
15+ $20.5182 $307.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess