EN
  • EN
  • DE

ESDZV1821BF4

Part No ESDZV1821BF4
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959023-ESDZV1821BF4
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESDZV1821BF4 CAD Model

Description

The ESDZV1821BF4 is a cutting-edge electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically engineered to provide robust electrostatic discharge (ESD) protection for high-speed data lines and other sensitive circuits.

Key Features

  • High ESD Protection: The ESDZV1821BF4 offers exceptional ESD protection, safeguarding against electrostatic discharges that can damage electronic components.
  • Low Capacitance: With its low loading capacitance, it is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The compact footprint of the ESDZV1821BF4 allows for space-saving designs, making it suitable for use in densely packed PCBs.
  • High Reliability: Manufactured by STMicroelectronics, the ESDZV1821BF4 is built to meet high-quality standards, ensuring long-term reliability and performance.
  • Wide Application Range: It is versatile enough to be used in a variety of applications, including USB interfaces, multimedia devices, and portable electronics.

Technical Specifications

The ESDZV1821BF4 is characterized by its ability to withstand ESD pulses without degradation, offering a clamping voltage that is low enough to protect sensitive circuitry but high enough to prevent false triggering. It is also designed to operate over a wide temperature range, which ensures stable performance under varying environmental conditions.

Applications

The robust protection provided by the ESDZV1821BF4 makes it an essential component in the protection of high-speed communication ports. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems including Ethernet and telecom interfaces
  • Industrial controls where data integrity and component protection are crucial
  • Medical devices that require stringent ESD safeguards

In summary, the ESDZV1821BF4 from STMicroelectronics is a highly reliable, efficient, and versatile ESD protection solution that meets the needs of modern electronic devices. Its combination of high ESD protection, low capacitance, and small package size makes it an excellent choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Yageo
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2747
TDK Corporation
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TDK Corporation
Lowest to $0.1564
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess