The LTM2882V5 is a robust, high-performance isolated USB transceiver module from Linear Technology that offers full USB isolation when connecting a USB host with a USB peripheral. This innovative product is designed to enhance the reliability and safety of your USB data communication by electrically separating the USB device from the host. It is a perfect solution for applications where USB signals need to be transmitted over longer distances or through electrically noisy environments.
Key Features
- USB Isolation: The LTM2882V5 provides up to 2500V RMS of galvanic isolation between the host computer and the connected USB device, effectively protecting against ground loops, ESD events, and surges.
- Data Transfer: It supports full-speed (12 Mbps) USB communication, ensuring compatibility with a wide range of USB devices without compromising data integrity or speed.
- Integrated DC-to-DC Converter: The module includes an integrated, isolated DC-to-DC converter that provides regulated power to the isolated side, simplifying power supply design and implementation.
- Plug and Play: Designed for ease of use, the LTM2882V5 is a plug-and-play device that requires no software drivers, making it easy to integrate into existing systems.
- Compact Design: The small footprint and surface-mount package of the LTM2882V5 make it ideal for space-constrained applications.
- Robustness: With its rugged design, the LTM2882V5 is capable of operating in industrial temperature ranges, making it suitable for harsh environments.
Applications
The LTM2882V5 is versatile and can be used in a variety of applications, including:
- Industrial control and automation
- Medical equipment where electrical isolation is mandatory
- Isolated USB hubs, dongles, and peripherals
- Test and measurement systems
- Isolated USB data acquisition systems
Conclusion
With its combination of USB isolation, high-speed data transfer, and integrated power supply, the LTM2882V5 from Linear Technology is a comprehensive solution for isolated USB communication. It ensures safe and reliable operation in environments where electrical isolation is a critical requirement. Its ease of use, compact design, and robust performance make it an ideal choice for engineers and designers looking to enhance the safety and integrity of their USB connections.