EN
  • EN
  • DE

LTM4608AIV#PBF

Part No LTM4608AIV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 5V 8A 68-Pin LGA Tray / IC BUCK SYNC ADJ 8A 68LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 8A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Efficiency 98%
Mounting SMD
Package 68-BLGA, Module
Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Manufacturer Package 68-LGA (15x9)
Win Source Part Number 784576-LTM4608AIV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4608A
Introduction Date August 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4608AIV#PBF CAD Model

Description

The LTM4608AIV#PBF is a high-performance DC/DC µModule (micromodule) regulator from Linear Technology, a brand renowned for its innovative power management solutions. This versatile component integrates the inductor, MOSFETs, a DC/DC controller, and supporting components into a compact, surface-mount package. Designed to simplify the power supply design process, it offers a highly efficient power conversion solution with a small footprint, suitable for a wide range of applications.

Key Features

  • High Efficiency: The LTM4608AIV#PBF features high efficiency, capable of converting input voltages from 4.5V to 20V to a range of output voltages from 0.6V to 5V, which can deliver up to 8A of continuous output current.
  • Integrated Components: This µModule regulator includes an integrated inductor, power switches, DC/DC controller, and compensation circuitry, all encapsulated within its LGA package.
  • Adjustable Frequency: Users can adjust the switching frequency from 250kHz to 780kHz or synchronize it to an external clock to optimize performance.
  • Robust Thermal Performance: The LTM4608AIV#PBF comes in a thermally enhanced package, ensuring reliable performance even in environments with limited airflow or increased thermal challenges.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, enhancing the reliability and longevity of the module and the end application.

Applications

The LTM4608AIV#PBF is suitable for a variety of applications that require high power density and efficiency. These include:

  • Telecommunications infrastructure
  • Industrial equipment
  • Medical devices
  • Networking equipment
  • Aerospace and defense systems

Product Specifications

ParameterValue
Input Voltage Range4.5V to 20V
Output Voltage Range0.6V to 5V
Output CurrentUp to 8A
Switching Frequency250kHz to 780kHz (Adjustable)
Package TypeLGA
Operating Temperature-40°C to +125°C

With its advanced features and integrated design, the LTM4608AIV#PBF from Linear Technology is an excellent choice for designers looking to optimize power management in space-constrained and power-sensitive applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2384 $82.4768
4+ $33.8366 $135.3464
6+ $32.7793 $196.6758
8+ $31.7218 $253.7744
10+ $30.6645 $306.6450
13+ $27.4922 $357.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess