EN
  • EN
  • DE

MAX3232EETE

Part No MAX3232EETE
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213070-MAX3232EETE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232EETE CAD Model

Description

The MAX3232EETE from Maxim Integrated is a remarkable integrated circuit designed to facilitate serial communication in a variety of electronic applications. This chip is part of Maxim's family of transceivers intended to interface between a TTL or CMOS logic level and RS-232 communication standard. The MAX3232EETE is particularly well-suited for applications that require low-power and high-data-rate capabilities.

Key Features:

  • Interface Type: The device is built to convert signals between RS-232 and TTL/CMOS logic levels, ensuring seamless communication between microcontrollers and serial ports.
  • Data Rate: It boasts a high data transfer rate of up to 250kbps, making it an efficient choice for fast-paced data communication tasks.
  • Low Power Consumption: The MAX3232EETE operates with a supply voltage ranging from 3.0V to 5.5V, allowing for low-power operation, which is ideal for battery-powered or power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: It features built-in ESD protection for its RS-232 I/O pins, safeguarding the device from electrostatic discharges up to ±15kV, thus ensuring reliability and longevity.
  • Number of Drivers/Receivers: This transceiver contains two drivers and two receivers, providing the necessary interfaces for full-duplex communication.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +85°C, making it versatile for use in harsh environments.
  • Package: It is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is well-suited for space-constrained applications.

Applications:

The MAX3232EETE is widely used in various applications, including but not limited to portable or compact devices, point-of-sale systems, industrial control and automation, and any other systems that require a reliable RS-232 interface. Its small footprint and robust feature set make it an excellent choice for designers looking to integrate serial communication capabilities with minimal power draw and maximum protection.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess