EN
  • EN
  • DE

1N4446TR

Part No 1N4446TR
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA DO35
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 100 V 200mA Through Hole DO-35
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name 1N4446
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905662-1N4446TR
Ultra Librarian 3D Model Ultra Librarian 1N4446TR CAD Model

Description

Product Overview: 1N4446TR by ON Semiconductor

The 1N4446TR is a high-performance, fast-switching diode from ON Semiconductor, a leader in energy-efficient innovations. This diode is designed to meet the needs of a wide range of applications, offering efficient and reliable performance in a compact, surface-mount package. The 1N4446TR is a versatile component suitable for high-speed switching operations in commercial, industrial, and automotive applications where space is at a premium and efficiency is paramount.

Key Features

  • Fast Switching Speed: The 1N4446TR is optimized for quick turn-on and turn-off times, making it ideal for high-frequency operations.
  • Low Forward Voltage Drop: This diode exhibits a low forward voltage drop, which results in lower power loss and improved energy efficiency during operation.
  • High Reliability: Manufactured by ON Semiconductor, the 1N4446TR is built to high-quality standards, ensuring dependable performance and a long operational life.
  • Surface-Mount Package: The device comes in a DO-213AA package, which is suitable for automated assembly processes and helps in reducing the overall size of the end product.
  • Reverse Voltage Protection: It provides protection against reverse voltage spikes, safeguarding other sensitive components in the circuit.
  • RoHS Compliant: The 1N4446TR meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The ON Semiconductor 1N4446TR is a versatile component that can be used in various electronic circuits. Its fast switching capability makes it suitable for:

  • High-speed logic circuits
  • Switching power supplies
  • Converters and inverters
  • Signal processing
  • Protection circuits
  • Automotive applications

With its combination of speed, efficiency, and reliability, the 1N4446TR from ON Semiconductor is an excellent choice for designers looking to enhance their electronic systems' performance. Whether you're working on a complex industrial system or a simple consumer electronic device, the 1N4446TR will help ensure that your product operates at its best.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7840 $74.3520
6+ $20.3349 $122.0094
9+ $19.6997 $177.2973
13+ $19.0644 $247.8372
16+ $18.4292 $294.8672
21+ $16.5223 $346.9683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess