EN
  • EN
  • DE

LTM4620AIV#PBF

Part No LTM4620AIV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CNVRTR 2X0.6-5.3V 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.6 ~ 5.3 V
Voltage - Output 2 0.6 ~ 5.3 V
Current - Output (Max) 13A, 13A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Mounting Style SMD/SMT
Package 144-LGA
Size / Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 206789-LTM4620AIV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4620AIV#PBF CAD Model

Description

Linear Technology's LTM4620AIV#PBF - Dual 13A or Single 26A DC/DC µModule Regulator

The LTM4620AIV#PBF is a high-performance dual 13A or single 26A step-down DC/DC µModule (micromodule) regulator from Linear Technology, which is now part of Analog Devices. This advanced power solution integrates the inductor, MOSFETs, a dual DC/DC regulator, and all the supporting components in a compact, surface-mount package. This design simplifies the implementation of high-density power systems, making it an excellent choice for applications in telecommunications, networking, industrial, and medical equipment.

With its wide input voltage range of 4.5V to 16V, the LTM4620AIV#PBF is versatile enough to handle a variety of power sources. The output voltage is adjustable from 0.6V to 2.5V, which allows for a broad spectrum of applications that require precise voltage regulation. The device can deliver up to 13A of continuous current per channel or be configured to provide a single output with a maximum current of 26A, offering flexibility in design for different load requirements.

The LTM4620AIV#PBF utilizes advanced packaging technology to achieve excellent thermal performance and reliability. The device features overcurrent and overtemperature protection, ensuring safe operation under abnormal conditions. Its high switching frequency and current mode control enable the use of small external components, reducing the overall solution footprint and allowing for a more compact design.

Other key features of the LTM4620AIV#PBF include power good indicators, precise run pin thresholds, and output voltage tracking, which provides a controlled startup sequence. With its fast transient response and high efficiency, this µModule regulator maintains stability and performance even under challenging conditions.

For engineers looking for a power management solution that combines ease of use with high performance, the LTM4620AIV#PBF is an excellent choice. Its robust design and comprehensive feature set make it a reliable and efficient solution for powering the next generation of electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Lowest to $2.8512

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.0001 $112.0001
2+ $107.7895 $215.5790
3+ $103.5790 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess