The LTM8001Y is a versatile and powerful µModule (micromodule) regulator from Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion. This step-down regulator integrates the inductor, power switches, DC/DC controller, and other supporting components into a compact, surface-mount package. The LTM8001Y is part of Linear Technology's LTM8000 series of power management solutions, known for their ease of use and high performance.
Key Features:
- High Efficiency: The LTM8001Y is optimized for high efficiency across a wide range of load currents, making it an ideal choice for battery-powered and energy-conscious applications.
- Wide Input Voltage Range: With an input voltage range of 3.6V to 58V, the LTM8001Y is versatile enough to handle a variety of power sources, including industrial supplies and automotive batteries.
- Adjustable Output Voltage: Users can set the output voltage from 0.8V to 10V, providing flexibility for different circuit requirements.
- Compact Design: The µModule design integrates multiple components into a single package, reducing the PCB footprint and simplifying the design process.
- Robust Protection Features: The LTM8001Y includes overvoltage, overcurrent, and over-temperature protection to ensure reliable operation under adverse conditions.
Applications:
The LTM8001Y is suitable for a diverse set of applications, including but not limited to:
- Telecommunications infrastructure
- Industrial equipment
- Automotive power systems
- Portable devices
Technical Specifications:
| Parameter |
Specification |
| Input Voltage Range |
3.6V to 58V |
| Output Voltage Range |
0.8V to 10V |
| Maximum Output Current |
Up to 3.5A |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
BGA (Ball Grid Array) |
The LTM8001Y from Linear Technology is a comprehensive power solution that combines performance, ease of use, and reliability in a single package, making it an excellent choice for designers looking for a complete power management solution.