EN
  • EN
  • DE

LTM8008HV#PBF

Part No LTM8008HV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 6-OUT 5V/3.3V/5V/5V/5V/5V 0.5A/0.3A/0.15A/0.15A/0.15A/0.15A Automotive 121-Pin LGA Tray / IC DC/DC UMODULE 16-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 6
Input Voltage MIN 3V
Voltage Input MAX 72V
Voltage - Output 1 5V
Voltage - Output 2 5V
Voltage - Output 3 5V
Current - Output (Maximum) 500mA, 150mA, 150mA
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 121-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 121-LGA (15x15)
Win Source Part Number 784611-LTM8008HV#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM8008
Introduction Date November 09, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian LTM8008HV#PBF CAD Model

Description

Product Overview: LTM8008HV#PBF

The LTM8008HV#PBF is a highly versatile and efficient μModule (micromodule) regulator from Linear Technology, designed to cater to a wide range of power supply requirements. This innovative component is part of Linear Technology's extensive lineup of power management solutions, providing designers with a compact, reliable, and easy-to-use module for their power regulation needs.

Key Features

  • Wide Input Voltage Range: The LTM8008HV#PBF can handle an input voltage range from 3.1V to 72V, making it suitable for various applications, from automotive to industrial systems that require a broad input voltage capability.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 10V, providing flexibility for different voltage requirements.
  • High Efficiency: With its advanced design, this μModule regulator offers high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Integrated Components: The device includes a switching controller, power switches, inductor, and all support components, simplifying the design process and saving board space.
  • Robust Thermal Performance: The LTM8008HV#PBF is designed to operate in high-temperature environments, with a junction temperature range from -40°C to 125°C.
  • Protection Features: It offers multiple protection features, such as overvoltage, overcurrent, and over-temperature protection, ensuring the safety and longevity of the device and the system it powers.

Applications

The LTM8008HV#PBF is ideal for a variety of applications, including but not limited to:

  • Automotive battery regulation
  • Telecommunications systems
  • Industrial equipment
  • Distributed power systems
  • Data acquisition systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM8008HV#PBF is no exception. It is designed to meet stringent quality and reliability standards, ensuring stable and consistent performance in a wide range of environments and applications. Whether you're designing a complex automotive system or a simple power supply, the LTM8008HV#PBF is an excellent choice for your power management needs.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9830 $71.9660
4+ $29.5245 $118.0980
6+ $28.6019 $171.6114
8+ $27.6792 $221.4336
10+ $26.7566 $267.5660
13+ $23.9887 $311.8531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess