EN
  • EN
  • DE

APL5102-35DI-TRL

Part No APL5102-35DI-TRL
Manufacturer Anpec
Catalog Hard To Find
Description 150mA, 4mA Quiescent Current Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146379-APL5102-35DI-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APL5102-35DI-TRL CAD Model

Description

The APL5102-35DI-TRL is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and accurate output voltage even when the input voltage is close to the desired output. This makes it ideal for battery-powered devices and other applications where input voltage can vary significantly.

Applications

  • Battery-Powered Devices: Efficiently regulates voltage for portable electronics.
  • Post-Regulation for Switching Regulators: Improves output voltage ripple and noise performance.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers and digital circuits.
  • Portable Communication Equipment: Ensures reliable power for wireless communication devices.
  • Consumer Electronics: Used in various consumer products requiring stable voltage regulation.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation prolong battery life in portable devices.
  • Improved System Reliability: Stable output voltage ensures reliable operation of connected circuits.
  • Protection Against Overload: Over-current and thermal shutdown features prevent damage and ensure safety.
  • Reduced Noise and Ripple: Provides clean and stable power, minimizing noise in sensitive applications.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details

The APL5102-35DI-TRL operates with a fixed output voltage of 3.5V. It is available in a small surface-mount package (e.g., SOT-25 or similar). The regulator's low dropout voltage allows it to maintain regulation even when the input voltage drops close to 3.5V, making it suitable for battery-powered applications where the battery voltage decreases over time. The device also includes internal protection features such as current limiting and thermal shutdown to prevent damage from overloads or excessive heat. Detailed specifications including input voltage range, output current capability, dropout voltage characteristics, and thermal resistance are typically available in the product datasheet.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess