EN
  • EN
  • DE

LTM8023IY

Part No LTM8023IY
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-10V 20W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Maximum Input Voltage 36V
Voltage - Output 1 0.8 ~ 10V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 50-BBGA Module
Dimension 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm)
Supplier Device Package 50-BGA (11.25x9)
Part Number Series LTM8023
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810795-LTM8023IY
Ultra Librarian 3D Model Ultra Librarian LTM8023IY CAD Model

Description

Product Overview: LTM8023IY from Linear Technology

The LTM8023IY is a complete and compact micro-module regulator from Linear Technology, designed to deliver high performance in power conversion applications. This innovative solution integrates the inductor, power switches, a DC/DC controller, and all the supporting components into a compact, surface-mount package. With this level of integration, the LTM8023IY simplifies the design process for engineers and reduces the overall footprint on the printed circuit board (PCB).

Key Features

  • Wide Input Voltage Range: The LTM8023IY operates efficiently with an input voltage range of 3.6V to 36V, making it versatile for a variety of supply voltages.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.8V to 10V, providing flexibility for different voltage requirements.
  • High Efficiency: With an integrated switching regulator, the LTM8023IY achieves high efficiency, which is critical for thermal management and energy savings.
  • Compact Design: The micro-module design encapsulates all necessary components, including the inductor, in a 9mm x 15mm x 4.32mm LGA package, saving valuable board space.
  • Output Current: It provides up to 2A of continuous output current, suitable for a range of moderate power applications.

Applications

The LTM8023IY is ideal for use in a variety of applications that require efficient power conversion, including but not limited to:

  • Industrial controls
  • Automotive systems
  • Telecommunications equipment
  • Data storage systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTM8023IY is no exception. It is designed to meet rigorous performance standards and is suitable for use in demanding environments. This product is RoHS compliant and is designed with over-temperature protection, over-current protection, and input under-voltage lockout to ensure the safety and longevity of both the module and the application it serves.

With its ease of use, integrated design, and reliable performance, the LTM8023IY from Linear Technology is an excellent choice for designers looking to streamline their power supply design with a trusted and efficient solution.

You May Also Be Interested in

IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2517 $72.7551
6+ $19.8989 $119.3934
8+ $19.2770 $154.2160
11+ $18.6552 $205.2072
14+ $18.0334 $252.4676
19+ $16.1678 $307.1882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,176 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess