Linear Technology's LTM8024V - A Compact, High-Efficiency, µModule Regulator
The LTM8024V is a complete DC/DC step-down power supply from Linear Technology, now part of Analog Devices. It comes packaged in a compact, over-molded land grid array (LGA) and Ball Grid Array (BGA) package, which is designed to be robust and suitable for a wide range of applications, including industrial, automotive, and communications systems.
With an impressive input voltage range of 3V to 36V, the LTM8024V is versatile and can be used in various environments and systems without the need for external components to manage different input voltages. This feature simplifies design and reduces time to market.
The device offers an adjustable output voltage range from 0.8V to 10V, providing the flexibility needed to power a variety of loads. It can deliver up to 1.5A of continuous output current with a high efficiency of up to 95%, which is crucial for thermal management and energy savings in power-sensitive applications.
One of the key advantages of the LTM8024V is its integrated design. It includes the switching controller, power switches, inductor, and all support components in a single package. This integration not only saves valuable board space but also reduces potential points of failure, enhancing the overall reliability of the end product.
Moreover, the LTM8024V is designed to be user-friendly. Its simple and straightforward pinout facilitates easy PCB layout and the device can be easily configured with minimal external components, which is a boon for rapid prototyping and production. Additionally, it features internal compensation, which means that the loop stability is pre-optimized for a wide range of output capacitors and loads.
The LTM8024V also includes a host of protection features, such as overvoltage, overcurrent, and overtemperature protection, ensuring safe operation under abnormal conditions. These protective measures contribute to the durability and longevity of both the power module and the system it powers.
In summary, the LTM8024V from Linear Technology is a highly integrated, efficient, and reliable µModule regulator that is engineered to simplify design, accelerate time-to-market, and ensure stable and safe operation in a wide range of applications.