EN
  • EN
  • DE

LTM9003CV-AB#PBF

Part No LTM9003CV-AB#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description RF Receiver 5V 108-Pin LGA Tray / IC PRE-DIST RECEIVER 108-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Function Pre-Distortion Receiver Subsystem
Frequency 184MHz
RF Type General
Secondary Attributes Down Converter
Package 108-LGA
Manufacturer Package 108-LGA (15x11.25)
Win Source Part Number 784660-LTM9003CV-AB#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9003
Introduction Date July 10, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9003CV-AB#PBF CAD Model

Description

The Linear Technology LTM9003CV-AB#PBF is a high-performance, µModule® (micromodule) ADC with integrated signal conditioning, designed to offer a complete and compact solution for a wide range of data acquisition and signal processing applications. This product is part of Linear Technology's innovative family of µModule solutions that encapsulate various components into a single package, simplifying design and reducing time to market.

Key Features

  • Integrated System: The LTM9003CV-AB#PBF integrates a 14-bit, 125Msps ADC, a high-performance driver, and a low-pass filter in a single package, providing a complete signal chain solution.
  • High Performance: With its high sampling rate and resolution, this µModule ADC delivers precise and fast data conversion, making it suitable for demanding applications such as medical imaging, communications systems, and industrial instrumentation.
  • Easy to Use: The micromodule design simplifies PCB layout, reduces design complexity, and minimizes the need for multiple discrete components, enabling a more straightforward and reliable system design.
  • Reduced Noise: The integrated low-pass filter effectively minimizes out-of-band noise and signal artifacts, enhancing the overall signal integrity and performance of the data acquisition system.
  • Compact Footprint: The compact LGA (Land Grid Array) package measures only 11.25mm x 15mm, making it an excellent choice for space-constrained applications.

Applications

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Industrial Process Control
  • Aerospace and Defense Electronics

The LTM9003CV-AB#PBF is designed for ease of use and integration, offering designers a highly reliable and efficient path to incorporating high-speed ADC functionality into their systems. With its robust feature set and integrated design, the LTM9003CV-AB#PBF is an ideal choice for professionals seeking performance and convenience in their electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess