EN
  • EN
  • DE

LTM9004CV-AA#PBF

Part No LTM9004CV-AA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description 2-Channel Dual ADC Pipelined 125Msps 14-bit Parallel/CMOS 204-Pin LGA Tray / IC RCVR SIGNAL 14BIT 204-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function Direct Conversion Subsystem
Frequency 700MHz ~ 2.7GHz
RF Type General
Secondary Attributes 1.92MHz Low Pass Filter
Package 204-BLGA
Manufacturer Package 204-LGA (22x15)
Win Source Part Number 784663-LTM9004CV-AA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9004
Introduction Date December 02, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9004CV-AA#PBF CAD Model

Description

Product Overview: LTM9004CV-AA#PBF

The LTM9004CV-AA#PBF is a high-performance, complete system in a package (SiP) from Linear Technology that integrates a high-speed, 14-bit analog-to-digital converter (ADC) with a fixed gain differential amplifier and a high-quality passive filter. This meticulously designed product is part of Linear Technology's µModule (micro-module) family and is specifically engineered to simplify the design and enhance the performance of communication systems.

Key Features

  • Integrated ADC: The LTM9004CV-AA#PBF boasts a 14-bit, 125Msps ADC offering excellent dynamic performance, making it suitable for demanding applications that require high-speed data acquisition.
  • Fixed Gain Differential Amplifier: The onboard differential amplifier provides a fixed gain, ensuring consistent signal amplification while minimizing the need for external components.
  • Passive Filter: The integrated passive filter is designed to reduce out-of-band noise and interference, leading to a cleaner signal and improved overall system performance.
  • Space-Saving Design: The SiP design consolidates multiple functions into a single package, significantly reducing the required PCB space and simplifying the design process.
  • Easy Integration: With the critical signal conditioning components integrated into one package, the LTM9004CV-AA#PBF simplifies the design process, allowing for faster time-to-market.

Applications

The LTM9004CV-AA#PBF is ideal for a variety of applications where high-speed and precise data conversion is crucial. These include:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Industrial Instrumentation
  • Radar and Satellite Communication Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM9004CV-AA#PBF is no exception. It is designed to meet rigorous standards, ensuring reliable performance in even the most demanding environments. The product is available in a rugged, thermally enhanced package, providing excellent thermal performance and long-term durability.

With its combination of high-speed data conversion, signal conditioning, and ease of integration, the LTM9004CV-AA#PBF from Linear Technology stands out as a comprehensive solution for designers looking to enhance their system's performance with minimal design complexity.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess