EN
  • EN
  • DE

LTM9004IV-AC#PBF

Part No LTM9004IV-AC#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description 2-Channel Dual ADC Pipelined 125Msps 14-bit Parallel/CMOS 204-Pin LGA Tray / IC RCVR SIGNAL 14BIT 204-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function Direct Conversion Subsystem
Frequency 700MHz ~ 2.7GHz
RF Type General
Secondary Attributes 9.42MHz Low Pass Filter
Package 204-BLGA
Manufacturer Package 204-LGA (22x15)
Win Source Part Number 784668-LTM9004IV-AC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9004
Introduction Date December 02, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9004IV-AC#PBF CAD Model

Description

The LTM9004IV-AC#PBF is an advanced, highly integrated data conversion solution from Linear Technology. This product is part of Linear's μModule (micro module) series, which encapsulates high performance ADCs, signal conditioning, filtering, and a bypass capacitor in a compact, surface-mount package. This design simplifies the implementation of complex circuits, making it ideal for high-speed communication systems, medical imaging, and industrial data acquisition applications.

Key Features:

  • Integrated ADC: The LTM9004IV-AC#PBF features a 14-bit, 125Msps ADC that delivers superior performance in terms of signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring accurate data acquisition for critical applications.
  • Signal Conditioning: Built-in passive filtering and a differential input stage provide excellent signal conditioning, which reduces the need for external components and simplifies PCB layout.
  • High Integration: The μModule ADC integrates an ADC, passive filtering, and all the necessary bypass capacitors in a single package, offering a complete system-in-a-package solution that minimizes design time and board space.
  • Easy to Use: The LTM9004IV-AC#PBF is designed to be user-friendly, with support for a single 3.3V supply and an internal bypass capacitance that reduces the need for external components and simplifies power supply design.
  • Robust Design: Enclosed in a compact 15mm x 15mm x 2.82mm LGA package, this product is built to withstand harsh industrial environments and is rated for operation from -40°C to +85°C.

Applications:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Industrial Instrumentation
  • High-Speed Data Acquisition Systems

The LTM9004IV-AC#PBF is not just an ADC; it's a comprehensive solution that accelerates development cycles and enhances system performance. With its high level of integration and ease of use, this μModule ADC is an excellent choice for engineers looking to improve the precision and efficiency of their data conversion processes in a wide range of applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess