The LTM9005EVAAPBF is a high-performance, system-in-package (SiP) from Linear Technology, designed to offer a complete signal chain solution for data acquisition systems. This innovative product integrates a 16-bit, 125Msps analog-to-digital converter (ADC) with a high-performance differential amplifier, and a precision voltage reference, all in a compact 15mm x 15mm LGA package. It is specifically tailored for applications that demand high-speed and high-accuracy data conversion, such as medical imaging, test equipment, and communication systems.
Key Features
- Integrated Signal Chain: The LTM9005EVAAPBF combines an ADC, differential amplifier, and voltage reference to simplify design and reduce board space requirements.
- High-Speed ADC: The 16-bit, 125Msps ADC offers exceptional speed, making it ideal for capturing high-frequency signals with great precision.
- Low Noise Performance: The differential amplifier provides excellent noise performance, which is critical for high-fidelity signal processing.
- Easy to Use: The LGA package allows for easy surface-mount assembly, and the integrated components reduce the complexity of external circuitry.
- Power Efficiency: Designed with power efficiency in mind, the LTM9005EVAAPBF helps to minimize power consumption in sensitive applications.
Applications
The flexibility and high performance of the LTM9005EVAAPBF make it suitable for a wide range of applications. It is particularly well-suited for:
- Medical Imaging Systems
- Test and Measurement Equipment
- Communication Infrastructure
- Industrial Control Systems
- Aerospace and Defense Electronics
Technical Specifications
| Parameter |
Specification |
| Resolution |
16-bit |
| Sampling Rate |
125Msps |
| Input Range |
±1V |
| Package |
15mm x 15mm LGA |