EN
  • EN
  • DE

LTM9012IY-AB#PBF

Part No LTM9012IY-AB#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel Quad ADC Pipelined 125Msps 14-bit Parallel/Serial/LVDS 221-Pin BGA Tray / IC ADC 14BIT 125MSPS 221-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Resolution 14
Sampling Rate 125M
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 221-BFBGA
Manufacturer Package 221-PBGA (15x11.25)
Win Source Part Number 784676-LTM9012IY-AB#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9012
Introduction Date April 13, 2012
ECCN 3A991.c.3
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9012IY-AB#PBF CAD Model

Description

Product Overview: LTM9012IY-AB#PBF

The LTM9012IY-AB#PBF is a high-performance, micromodule data acquisition system designed by Linear Technology, a brand renowned for its precision and reliability in the electronics market. This integrated system combines a 14-bit, 125Msps analog-to-digital converter (ADC) with a fixed gain differential amplifier and a bypassable fifth-order lowpass filter, all encapsulated within a compact BGA package.

Key Features

  • High Precision ADC: The core of the LTM9012IY-AB#PBF is its 14-bit ADC, capable of sampling at rates up to 125Msps, ensuring accurate and rapid conversion of analog signals into digital data.
  • Integrated Signal Chain: The micromodule integrates a differential amplifier and a lowpass filter, which simplifies the design process by reducing the number of external components required for signal conditioning.
  • Versatile Filter Options: The onboard lowpass filter is a fifth-order design with a cutoff frequency of 125MHz, which can be bypassed if the application demands a direct path from the amplifier to the ADC.
  • Robust Temperature Range: This product is designed to operate reliably over an industrial temperature range, ensuring consistent performance in a variety of challenging environments.
  • Compact Footprint: The BGA package is space-efficient, making it an ideal choice for compact systems where board space is at a premium.

Applications

The LTM9012IY-AB#PBF is tailored for a range of applications that require high-speed and precise data conversion. It is particularly well-suited for:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Industrial Process Control
  • Aerospace and Defense Electronics

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LTM9012IY-AB#PBF is no exception, providing designers with a robust data acquisition solution that they can depend on for critical applications.

Conclusion

With its integrated design, high-speed capabilities, and compact size, the LTM9012IY-AB#PBF from Linear Technology stands out as a superior choice for professionals seeking a reliable and efficient data acquisition system. Its combination of an ADC, amplifier, and filter in a single package offers a streamlined solution for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess